Renesas Electronics Corporation Memory - SRAM - R1LP5256ESP-7SI#B0 R1LP5256ESP-7SI#B0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 755836-R1LP5256ESP-7 SI#B0 Packaging: Tube Mounting Style: SMD Technology: SRAM Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 70ns Categories: Integrated Circuits Supplier Device Package: 28-SOP Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 28-SOIC (0.330", 8.38mm Width) Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: R1LP5256E Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 755836-R1LP5256ESP-7 SI#B0 Packaging: Tube Mounting Style: SMD Technology: SRAM Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 70ns Categories: Integrated Circuits Supplier Device Package: 28-SOP Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 28-SOIC (0.330", 8.38mm Width) Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: R1LP5256E Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - R1LP5256ESP-7SI#B0 - 755836-R1LP5256ESP-7SI#B0 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - R1LP5256ESP-7SI#B0
755836-R1LP5256ESP-7SI#B0
Memory - SRAM - R1LP5256ESP-7SI#B0 755836-R1LP5256ESP-7SI#B0
Manufacturer: Renesas Electronics America Win Source Part Number: 755836-R1LP5256ESP-7 SI#B0 Packaging: Tube Mounting Style: SMD Technology: SRAM Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 70ns Categories: Integrated Circuits Supplier Device Package: 28-SOP Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 28-SOIC (0.330", 8.38mm Width) Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: R1LP5256E Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Renesas Electronics America
Win Source Part Number: 755836-R1LP5256ESP-7SI#B0
Packaging: Tube
Mounting Style: SMD
Technology: SRAM
Memory Type: Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 70ns
Categories: Integrated Circuits
Supplier Device Package: 28-SOP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: SRAM
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Manufacturer Package: 28-SOIC (0.330", 8.38mm Width)
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: R1LP5256E
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Memory IC and Storage Component - 774-R1LP5256ESP-7SI#B0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-R1LP5256ESP-7SI#B0
Memory IC and Storage Component 774-R1LP5256ESP-7SI#B0
IC SRAM 256KBIT PARALLEL 28SOP Product overview: R1LP5256ESP-7SI#B0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LP5256ESP-7SI# B0 can be used for catalog matching and distributor lookup.

IC SRAM 256KBIT PARALLEL 28SOP Product overview: R1LP5256ESP-7SI#B0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LP5256ESP-7SI#B0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC SRAM 256KBIT PARALLEL 28SOP

IC SRAM 256KBIT PARALLEL 28SOP

Supplier's Site Datasheet
Memory - R1LP5256ESP-7SI#B0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM Memory IC 256Kbit Parallel 70 ns 28-SOP

SRAM Memory IC 256Kbit Parallel 70 ns 28-SOP

Buy Now Datasheet
Memory - R1LP5256ESP-7SI#B0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM Memory IC 256Kbit Parallel 70 ns 28-SOP

SRAM Memory IC 256Kbit Parallel 70 ns 28-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - R1LP5256ESP-7SI#B0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
R1LP5256ESP-7SI#B0
Integrated Circuits (ICs) - Memory R1LP5256ESP-7SI#B0
IC SRAM 256KBIT PARALLEL 28SOP

IC SRAM 256KBIT PARALLEL 28SOP

Supplier's Site
IC SRAM 256KBIT PARALLEL 28SOP

IC SRAM 256KBIT PARALLEL 28SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 755836-R1LP5256ESP-7SI#B0 774-R1LP5256ESP-7SI#B0 R1LP5256ESP-7SI#B0 R1LP5256ESP-7SI#B0 R1LP5256ESP-7SI#B0 R1LP5256ESP-7SI#B0
Product Name Memory - SRAM - R1LP5256ESP-7SI#B0 Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Access Time 70 ns 70 ns 70 ns 70 ns 70 ns 70 ns
Cycle Time 70 ns 70 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 2504789 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
SDRAM - 2420777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details