IC SRAM 256KBIT PARALLEL 28SOP Product overview: R1LP5256ESP-5SR#B0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LP5256ESP-5SR#
Win Source Part Number: 1195172-R1LP5256ESP-
Category: Integrated Circuits (ICs)>Memory
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: SRAM
Memory Type: Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 55 ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 28-SOIC (0.330", 8.40mm Width)
Supplier Device Package: 28-SOP
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
HTSUS: 8542.32.0041
Mfr: Renesas Electronics America Inc
Other Names: RENRNSR1LP5256ESP-5S
Product Status: Obsolete
Standard SRAM, 32KX8, 55ns, CMOS, PDSO28
IC SRAM 256KBIT PARALLEL 28SOP
SRAM Memory IC 256Kbit Parallel 55 ns 28-SOP
SRAM Memory IC 256Kbit Parallel 55 ns 28-SOP
IC SRAM 256KBIT PARALLEL 28SOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-R1LP5256ESP-5SR#B0 | 1195172-R1LP5256ESP-5SR#B0 | R1LP5256ESP-5SR#B0 | R1LP5256ESP-5SR#B0 | R1LP5256ESP-5SR#B0 | R1LP5256ESP-5SR#B0 |
| Product Name | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | |
| Memory Category | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 55 ns | 55 ns | 55 ns | 55 ns | ||
| Cycle Time | 55 ns | 55 ns | 55 ns | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |