Renesas Electronics Corporation Memory IC and Storage Component R1LP5256ESP-5SI#B1

Description
IC SRAM 256KBIT PARALLEL 28SOP Product overview: R1LP5256ESP-5SI#B1 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LP5256ESP-5SI# B1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SRAM 256KBIT PARALLEL 28SOP Product overview: R1LP5256ESP-5SI#B1 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LP5256ESP-5SI# B1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-R1LP5256ESP-5SI#B1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-R1LP5256ESP-5SI#B1
Memory IC and Storage Component 774-R1LP5256ESP-5SI#B1
IC SRAM 256KBIT PARALLEL 28SOP Product overview: R1LP5256ESP-5SI#B1 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LP5256ESP-5SI# B1 can be used for catalog matching and distributor lookup.

IC SRAM 256KBIT PARALLEL 28SOP Product overview: R1LP5256ESP-5SI#B1 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LP5256ESP-5SI#B1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1017663-R1LP5256ESP-5SI#B1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1017663-R1LP5256ESP-5SI#B1
Integrated Circuits (ICs) - Memory 1017663-R1LP5256ESP-5SI#B1
Win Source Part Number: 1017663-R1LP5256ESP- 5SI#B1 Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 30 Mounting: SMD (SMT) Technology: SRAM Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 55 ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 28-SOIC (0.330", 8.40mm Width) Supplier Device Package: 28-SOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Renesas Electronics America Inc Other Names: -1161-R1LP5256ESP-5S I#B1 Base Product Number: R1LP5256

Win Source Part Number: 1017663-R1LP5256ESP-5SI#B1
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 30
Mounting: SMD (SMT)
Technology: SRAM
Memory Type: Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 55 ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 28-SOIC (0.330", 8.40mm Width)
Supplier Device Package: 28-SOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Renesas Electronics America Inc
Other Names: -1161-R1LP5256ESP-5SI#B1
Base Product Number: R1LP5256

Buy Now Datasheet
Memory - R1LP5256ESP-5SI#B1-ND - DigiKey
Thief River Falls, MN, United States
SRAM Memory IC 256Kb (32K x 8) Parallel 55ns 28-SOP

SRAM Memory IC 256Kb (32K x 8) Parallel 55ns 28-SOP

Buy Now Datasheet
IC SRAM 256KBIT PARALLEL 28SOP

IC SRAM 256KBIT PARALLEL 28SOP

Supplier's Site Datasheet
Sram, 256Kbit, -40 To 85 Deg C Rohs Compliant Renesas - 85AJ4523 - Newark, An Avnet Company
Chicago, IL, United States
Sram, 256Kbit, -40 To 85 Deg C Rohs Compliant Renesas
85AJ4523
Sram, 256Kbit, -40 To 85 Deg C Rohs Compliant Renesas 85AJ4523
SRAM, 256KBIT, -40 TO 85 DEG C ROHS COMPLIANT: YES

SRAM, 256KBIT, -40 TO 85 DEG C ROHS COMPLIANT: YES

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - R1LP5256ESP-5SI#B1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
R1LP5256ESP-5SI#B1
Integrated Circuits (ICs) - Memory - Memory R1LP5256ESP-5SI#B1
IC SRAM 256KBIT PARALLEL 28SOP

IC SRAM 256KBIT PARALLEL 28SOP

Supplier's Site
Memory - R1LP5256ESP-5SI#B1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM Memory IC 256Kbit Parallel 55 ns 28-SOP

SRAM Memory IC 256Kbit Parallel 55 ns 28-SOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-R1LP5256ESP-5SI#B1 1017663-R1LP5256ESP-5SI#B1 R1LP5256ESP-5SI#B1-ND R1LP5256ESP-5SI#B1 85AJ4523 R1LP5256ESP-5SI#B1 R1LP5256ESP-5SI#B1
Product Name Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory Sram, 256Kbit, -40 To 85 Deg C Rohs Compliant Renesas Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Access Time 55 ns 55 ns 55 ns 55 ns
Cycle Time 55 ns 55 ns 55 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Memory - 7164L20YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 64 kbits
View Details
Memory - SMJ27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details