Renesas Electronics Corporation Memory - PSRAM - R1LP5256ESP-5SI#B0 R1LP5256ESP-5SI#B0

Description
Standard SRAM, 32KX8, 55ns, CMOS, PDSO28
Request a Quote Datasheet
Description
Standard SRAM, 32KX8, 55ns, CMOS, PDSO28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - R1LP5256ESP-5SI#B0 - Rochester Electronics
Newburyport, MA, United States
Standard SRAM, 32KX8, 55ns, CMOS, PDSO28

Standard SRAM, 32KX8, 55ns, CMOS, PDSO28

Supplier's Site Datasheet
Memory - PSRAM - R1LP5256ESP-5SI#B0 - 1241441-R1LP5256ESP-5SI#B0 - Win Source Electronics
Laguna Hills, CA, United States
Memory - PSRAM - R1LP5256ESP-5SI#B0
1241441-R1LP5256ESP-5SI#B0
Memory - PSRAM - R1LP5256ESP-5SI#B0 1241441-R1LP5256ESP-5SI#B0
Manufacturer: Renesas Electronics America Win Source Part Number: 1241441-R1LP5256ESP- 5SI#B0 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-SOIC (0.330", 8.38mm Width) Mounting: SMD Technology: SRAM Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 55ns Part Status: Obsolete(EOL) Family Name: R1LP5256E Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.renesas.com Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 28-SOP Alternative Parts (Cross-Reference): GM76C256CLLFW-55; GM76C256CLLEFW-55; GM76C256CLEFW-85; Introduction Date: December 09, 2010 ECCN: 3A991 Country of Origin: Japan Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 1241441-R1LP5256ESP-5SI#B0
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 28-SOIC (0.330", 8.38mm Width)
Mounting: SMD
Technology: SRAM
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 55ns
Part Status: Obsolete(EOL)
Family Name: R1LP5256E
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.renesas.com
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
Manufacturer Package: 28-SOP
Alternative Parts (Cross-Reference): GM76C256CLLFW-55; GM76C256CLLEFW-55; GM76C256CLEFW-85;
Introduction Date: December 09, 2010
ECCN: 3A991
Country of Origin: Japan
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - R1LP5256ESP-5SI#B0-ND - DigiKey
Thief River Falls, MN, United States
SRAM Memory IC 256Kb (32K x 8) Parallel 55ns 28-SOP

SRAM Memory IC 256Kb (32K x 8) Parallel 55ns 28-SOP

Buy Now Datasheet
Memory IC and Storage Component - 774-R1LP5256ESP-5SI#B0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-R1LP5256ESP-5SI#B0
Memory IC and Storage Component 774-R1LP5256ESP-5SI#B0
IC SRAM 256KBIT PARALLEL 28SOP Product overview: R1LP5256ESP-5SI#B0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LP5256ESP-5SI# B0 can be used for catalog matching and distributor lookup.

IC SRAM 256KBIT PARALLEL 28SOP Product overview: R1LP5256ESP-5SI#B0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LP5256ESP-5SI#B0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - R1LP5256ESP-5SI#B0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM Memory IC 256Kbit Parallel 55 ns 28-SOP

SRAM Memory IC 256Kbit Parallel 55 ns 28-SOP

Buy Now Datasheet
IC SRAM 256KBIT PARALLEL 28SOP

IC SRAM 256KBIT PARALLEL 28SOP

Supplier's Site Datasheet
Sram, 256Kbit, -40 To 85Deg C; Memory Size Renesas - 84AC2582 - Newark, An Avnet Company
Chicago, IL, United States
Sram, 256Kbit, -40 To 85Deg C; Memory Size Renesas
84AC2582
Sram, 256Kbit, -40 To 85Deg C; Memory Size Renesas 84AC2582
SRAM, 256KBIT, -40 TO 85DEG C; Memory Size:256Kbit; SRAM Memory Configuration:32K x 8bit; Supply Voltage Range:4.5V to 5.5V; Memory Case Style:SOP; No. of Pins:28Pins; Access Time:55ns; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

SRAM, 256KBIT, -40 TO 85DEG C; Memory Size:256Kbit; SRAM Memory Configuration:32K x 8bit; Supply Voltage Range:4.5V to 5.5V; Memory Case Style:SOP; No. of Pins:28Pins; Access Time:55ns; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
IC SRAM 256KBIT PARALLEL 28SOP

IC SRAM 256KBIT PARALLEL 28SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - R1LP5256ESP-5SI#B0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
R1LP5256ESP-5SI#B0
Integrated Circuits (ICs) - Memory - Memory R1LP5256ESP-5SI#B0
IC SRAM 256KBIT PARALLEL 28SOP

IC SRAM 256KBIT PARALLEL 28SOP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number R1LP5256ESP-5SI#B0 1241441-R1LP5256ESP-5SI#B0 R1LP5256ESP-5SI#B0-ND 774-R1LP5256ESP-5SI#B0 R1LP5256ESP-5SI#B0 R1LP5256ESP-5SI#B0 84AC2582 R1LP5256ESP-5SI#B0 R1LP5256ESP-5SI#B0
Product Name Memory - PSRAM - R1LP5256ESP-5SI#B0 Memory Memory IC and Storage Component Memory Memory Sram, 256Kbit, -40 To 85Deg C; Memory Size Renesas Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Logic Family CMOS
Package Type SOP; SOP(28)28 SOIC SOIC; "28-SOIC (0.330"", 8.40mm Width)" SOIC; Tube SOIC; 28-SOIC (0.330\", 8.40mm Width) SOP SOIC; 28-SOIC (0.330", 8.40mm Width)
Access Time 55 ns 55 ns 55 ns 55 ns 55 ns 55 ns
Cycle Time 55 ns 55 ns 55 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 9423DC - Rochester Electronics
Specs
Memory Category FIFO
Logic Family TTL
Package Type DIP; CDIP24
View Details
3 suppliers
Memory IC and Storage Component - 774-CY14E256LA-SZ25XI - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVRAM; NVSRAM; SRAM Chip
Access Time 25 ns
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
SmartMedia Cards - 2651136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - 71V016SA12BFI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details