Standard SRAM, 32KX8, 55ns, CMOS, PDSO28
SRAM Memory IC 256Kb (32K x 8) Parallel 55ns 28-TSOP I
SRAM - Asynchronous Memory IC 256Kbit Parallel 55 ns 28-TSOP I
SRAM Memory IC 256Kbit Parallel 55 ns 28-TSOP I
IC SRAM 256KBIT PARALLEL 28TSOP
IC SRAM 256KBIT PARALLEL 28TSOP
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | R1LP5256ESA-5SI#S1 | R1LP5256ESA-5SI#S1TR-ND | R1LP5256ESA-5SI#S1 | R1LP5256ESA-5SI#S1 | R1LP5256ESA-5SI#S1 |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory | |
| Memory Category | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Logic Family | CMOS | ||||
| Package Type | SOP; TSOP; TSOP(28) | TSSOP; "28-TSSOP (0.465"", 11.80mm Width)" | SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width) | SSOP; TSSOP | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |