Renesas Electronics Corporation Memory - SRAM - R1LP0408DSP-7SR#B0 R1LP0408DSP-7SR#B0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 809793-R1LP0408DSP-7 SR#B0 Packaging: Tube Mounting Style: SMD Technology: SRAM Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 70ns Part Status: Obsolete (End Of Life) Supplier Device Package: 32-SOP Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 32-SOIC (0.450", 11.40mm Width) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: R1LP0408
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 809793-R1LP0408DSP-7 SR#B0 Packaging: Tube Mounting Style: SMD Technology: SRAM Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 70ns Part Status: Obsolete (End Of Life) Supplier Device Package: 32-SOP Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 32-SOIC (0.450", 11.40mm Width) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: R1LP0408
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - R1LP0408DSP-7SR#B0 - 809793-R1LP0408DSP-7SR#B0 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - R1LP0408DSP-7SR#B0
809793-R1LP0408DSP-7SR#B0
Memory - SRAM - R1LP0408DSP-7SR#B0 809793-R1LP0408DSP-7SR#B0
Manufacturer: Renesas Electronics America Win Source Part Number: 809793-R1LP0408DSP-7 SR#B0 Packaging: Tube Mounting Style: SMD Technology: SRAM Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 70ns Part Status: Obsolete (End Of Life) Supplier Device Package: 32-SOP Temperature Range - Operating: 0°C ~ 70°C Memory Format: SRAM Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 32-SOIC (0.450", 11.40mm Width) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: R1LP0408

Manufacturer: Renesas Electronics America
Win Source Part Number: 809793-R1LP0408DSP-7SR#B0
Packaging: Tube
Mounting Style: SMD
Technology: SRAM
Memory Type: Volatile
Memory Size: 4Mb (512K x 8)
Access Time: 70ns
Part Status: Obsolete (End Of Life)
Supplier Device Package: 32-SOP
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: SRAM
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Manufacturer Package: 32-SOIC (0.450", 11.40mm Width)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Part Number Series: R1LP0408

Buy Now
Memory IC and Storage Component - 774-R1LP0408DSP-7SR#B0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-R1LP0408DSP-7SR#B0
Memory IC and Storage Component 774-R1LP0408DSP-7SR#B0
IC SRAM 4MBIT PARALLEL 32SOP Product overview: R1LP0408DSP-7SR#B0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LP0408DSP-7SR# B0 can be used for catalog matching and distributor lookup.

IC SRAM 4MBIT PARALLEL 32SOP Product overview: R1LP0408DSP-7SR#B0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LP0408DSP-7SR#B0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - R1LP0408DSP-7SR#B0-ND - DigiKey
Thief River Falls, MN, United States
SRAM Memory IC 4Mb (512K x 8) Parallel 70ns 32-SOP

SRAM Memory IC 4Mb (512K x 8) Parallel 70ns 32-SOP

Buy Now Datasheet
 - R1LP0408DSP-7SR#B0 - Rochester Electronics
Newburyport, MA, United States
Standard SRAM, 512KX8, 70ns, CMOS, PDSO32

Standard SRAM, 512KX8, 70ns, CMOS, PDSO32

Supplier's Site Datasheet
STANDARD SRAM, 512KX8, 70NS

STANDARD SRAM, 512KX8, 70NS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - R1LP0408DSP-7SR#B0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
R1LP0408DSP-7SR#B0
Integrated Circuits (ICs) - Memory - Memory R1LP0408DSP-7SR#B0
IC SRAM 4MBIT PARALLEL 32SOP

IC SRAM 4MBIT PARALLEL 32SOP

Supplier's Site
IC SRAM 4MBIT PARALLEL 32SOP

IC SRAM 4MBIT PARALLEL 32SOP

Supplier's Site Datasheet
Memory - R1LP0408DSP-7SR#B0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM Memory IC 4Mbit Parallel 70 ns 32-SOP

SRAM Memory IC 4Mbit Parallel 70 ns 32-SOP

Buy Now Datasheet
Memory - R1LP0408DSP-7SR#B0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM Memory IC 4Mbit Parallel 70 ns 32-SOP

SRAM Memory IC 4Mbit Parallel 70 ns 32-SOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 809793-R1LP0408DSP-7SR#B0 774-R1LP0408DSP-7SR#B0 R1LP0408DSP-7SR#B0-ND R1LP0408DSP-7SR#B0 R1LP0408DSP-7SR#B0 R1LP0408DSP-7SR#B0 R1LP0408DSP-7SR#B0 R1LP0408DSP-7SR#B0
Product Name Memory - SRAM - R1LP0408DSP-7SR#B0 Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Access Time 70 ns 70 ns 70 ns 70 ns 70 ns
Cycle Time 70 ns 70 ns 70 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8S128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - JM38510/23106BEA - Rochester Electronics
Specs
Memory Category SRAM Chip
View Details
3 suppliers
Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details