Renesas Electronics Corporation Memory R1LP0408DSP-7SI#S0

Description
SRAM Memory IC 4Mb (512K x 8) Parallel 70ns 32-SOP
Request a Quote Datasheet
Description
SRAM Memory IC 4Mb (512K x 8) Parallel 70ns 32-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - R1LP0408DSP-7SI#S0-ND - DigiKey
Thief River Falls, MN, United States
SRAM Memory IC 4Mb (512K x 8) Parallel 70ns 32-SOP

SRAM Memory IC 4Mb (512K x 8) Parallel 70ns 32-SOP

Buy Now Datasheet
Memory IC and Storage Component - 774-R1LP0408DSP-7SI#S0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-R1LP0408DSP-7SI#S0
Memory IC and Storage Component 774-R1LP0408DSP-7SI#S0
IC SRAM 4MBIT PARALLEL 32SOP Product overview: R1LP0408DSP-7SI#S0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LP0408DSP-7SI# S0 can be used for catalog matching and distributor lookup.

IC SRAM 4MBIT PARALLEL 32SOP Product overview: R1LP0408DSP-7SI#S0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LP0408DSP-7SI#S0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SRAM - R1LP0408DSP-7SI#S0 - 792851-R1LP0408DSP-7SI#S0 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - R1LP0408DSP-7SI#S0
792851-R1LP0408DSP-7SI#S0
Memory - SRAM - R1LP0408DSP-7SI#S0 792851-R1LP0408DSP-7SI#S0
Manufacturer: Renesas Electronics America Win Source Part Number: 792851-R1LP0408DSP-7 SI#S0 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-SOIC (0.450", 11.40mm Width) Mounting: SMD Technology: SRAM Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 70ns Family Name: R1LP0408D Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 32-SOP Alternative Parts (Cross-Reference): LY625128SL-70SLT; BS62LV4006SCG55; LY625128SL-70SL; LY62W5128SL-55LL; ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 792851-R1LP0408DSP-7SI#S0
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 32-SOIC (0.450", 11.40mm Width)
Mounting: SMD
Technology: SRAM
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 4Mb (512K x 8)
Access Time: 70ns
Family Name: R1LP0408D
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Manufacturer Package: 32-SOP
Alternative Parts (Cross-Reference): LY625128SL-70SLT; BS62LV4006SCG55; LY625128SL-70SL; LY62W5128SL-55LL;
ECCN: 3A991
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - R1LP0408DSP-7SI#S0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM Memory IC 4Mbit Parallel 70 ns 32-SOP

SRAM Memory IC 4Mbit Parallel 70 ns 32-SOP

Buy Now Datasheet
IC SRAM 4MBIT PARALLEL 32SOP

IC SRAM 4MBIT PARALLEL 32SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - R1LP0408DSP-7SI#S0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
R1LP0408DSP-7SI#S0
Integrated Circuits (ICs) - Memory - Memory R1LP0408DSP-7SI#S0
IC SRAM 4MBIT PARALLEL 32SOP

IC SRAM 4MBIT PARALLEL 32SOP

Supplier's Site
IC SRAM 4MBIT PARALLEL 32SOP

IC SRAM 4MBIT PARALLEL 32SOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number R1LP0408DSP-7SI#S0-ND 774-R1LP0408DSP-7SI#S0 792851-R1LP0408DSP-7SI#S0 R1LP0408DSP-7SI#S0 R1LP0408DSP-7SI#S0 R1LP0408DSP-7SI#S0 R1LP0408DSP-7SI#S0
Product Name Memory Memory IC and Storage Component Memory - SRAM - R1LP0408DSP-7SI#S0 Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip 32-SOIC (0.450, 11.40mm Width) SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type SOIC; "32-SOIC (0.450"", 11.40mm Width)" SOIC; Tape & Reel (TR) SOIC SOIC; 32-SOIC (0.450\", 11.40mm Width) SOIC; 32-SOIC (0.450", 11.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - A2C00058602 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS5C512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type USON
View Details