Renesas Electronics Corporation Memory R1LP0408DSP-7SI#B0

Description
SRAM Memory IC 4Mb (512K x 8) Parallel 70ns 32-SOP
Request a Quote Datasheet
Description
SRAM Memory IC 4Mb (512K x 8) Parallel 70ns 32-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - R1LP0408DSP-7SI#B0-ND - DigiKey
Thief River Falls, MN, United States
SRAM Memory IC 4Mb (512K x 8) Parallel 70ns 32-SOP

SRAM Memory IC 4Mb (512K x 8) Parallel 70ns 32-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 979892-R1LP0408DSP-7SI#B0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
979892-R1LP0408DSP-7SI#B0
Integrated Circuits (ICs) - Memory 979892-R1LP0408DSP-7SI#B0
Win Source Part Number: 979892-R1LP0408DSP-7 SI#B0 Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 1 Mounting: SMD (SMT) Technology: SRAM Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 70 ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 32-SOIC (0.450", 11.40mm Width) Supplier Device Package: 32-SOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel ECCN: 3A991B2A Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Renesas Electronics America Inc Other Names: 2266-R1LP0408DSP-7SI #B0 Base Product Number: R1LP0408 Product Status: Not For New Designs

Win Source Part Number: 979892-R1LP0408DSP-7SI#B0
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Technology: SRAM
Memory Type: Volatile
Memory Size: 4Mb (512K x 8)
Access Time: 70 ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 32-SOIC (0.450", 11.40mm Width)
Supplier Device Package: 32-SOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
ECCN: 3A991B2A
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Renesas Electronics America Inc
Other Names: 2266-R1LP0408DSP-7SI#B0
Base Product Number: R1LP0408
Product Status: Not For New Designs

Buy Now Datasheet
Memory IC and Storage Component - 774-R1LP0408DSP-7SI#B0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-R1LP0408DSP-7SI#B0
Memory IC and Storage Component 774-R1LP0408DSP-7SI#B0
IC SRAM 4MBIT PARALLEL 32SOP Product overview: R1LP0408DSP-7SI#B0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LP0408DSP-7SI# B0 can be used for catalog matching and distributor lookup.

IC SRAM 4MBIT PARALLEL 32SOP Product overview: R1LP0408DSP-7SI#B0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LP0408DSP-7SI#B0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC SRAM 4MBIT PARALLEL 32SOP

IC SRAM 4MBIT PARALLEL 32SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - R1LP0408DSP-7SI#B0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
R1LP0408DSP-7SI#B0
Integrated Circuits (ICs) - Memory - Memory R1LP0408DSP-7SI#B0
IC SRAM 4MBIT PARALLEL 32SOP

IC SRAM 4MBIT PARALLEL 32SOP

Supplier's Site
Memory - R1LP0408DSP-7SI#B0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM Memory IC 4Mbit Parallel 70 ns 32-SOP

SRAM Memory IC 4Mbit Parallel 70 ns 32-SOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number R1LP0408DSP-7SI#B0-ND 979892-R1LP0408DSP-7SI#B0 774-R1LP0408DSP-7SI#B0 R1LP0408DSP-7SI#B0 R1LP0408DSP-7SI#B0 R1LP0408DSP-7SI#B0
Product Name Memory Integrated Circuits (ICs) - Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type SOIC; "32-SOIC (0.450"", 11.40mm Width)" SOIC SOIC; Tray SOIC; 32-SOIC (0.450", 11.40mm Width) SOIC; 32-SOIC (0.450\", 11.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - 7164L20TP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 64 kbits
View Details
Flash Memory - 1882811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details