The R1LP0408DSP-5SR#S0 is a 4Mb static RAM (SRAM) memory chip organized as 512-kword vó 8-bit. It operates with a single supply voltage ranging from 4.5V to 5.5V and features an access time of 55 ns. This memory device is designed for low power consumption, with a typical standby power dissipation of 4µW, making it suitable for battery backup applications. The chip is available in a 32-pin SOP package and is TTL compatible for all inputs and outputs. It supports battery backup operation and has equal access and cycle times, which can be beneficial for various applications requiring reliable memory storage.
Standard SRAM, 512KX8, 55ns, CMOS, PDSO32
SRAM Memory IC 4Mbit Parallel 55 ns 32-SOP
SRAM Memory IC 4Mbit Parallel 55 ns 32-SOP
IC SRAM 4MBIT PARALLEL 32SOP
IC SRAM 4MBIT PARALLEL 32SOP
| Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | R1LP0408DSP-5SR#S0 | R1LP0408DSP-5SR#S0 | R1LP0408DSP-5SR#S0 | R1LP0408DSP-5SR#S0 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Logic Family | CMOS | |||
| Package Type | SOP; SOP32 | SOIC; 32-SOIC (0.450\", 11.40mm Width) | ||
| Access Time | 55 ns | 55 ns |