IC SRAM 4MBIT PARALLEL 32SOP
SRAM Memory IC 4Mb (512K x 8) Parallel 55ns 32-SOP
IC SRAM 4MBIT PARALLEL 32SOP
IC SRAM 4MBIT PARALLEL 32SOP Product overview: R1LP0408DSP-5SI#S1 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LP0408DSP-5SI#
IC SRAM 4MBIT PARALLEL 32SOP
IC SRAM 4MBIT PARALLEL 32SOP
IC SRAM 4MBIT PARALLEL 32SOP
SRAM Memory IC 4Mbit Parallel 55 ns 32-SOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 559-R1LP0408DSP-5SI#S1DKR-ND | 774-R1LP0408DSP-5SI#S1 | R1LP0408DSP-5SI#S1 | R1LP0408DSP-5SI#S1 | R1LP0408DSP-5SI#S1 | R1LP0408DSP-5SI#S1 |
| Product Name | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | |
| Package Type | SOIC; "32-SOIC (0.450"", 11.40mm Width)" | SOIC; Tape & Reel (TR) | SOIC; 32-SOIC (0.450", 11.40mm Width) | SOIC; 32-SOIC (0.450\", 11.40mm Width) |