Renesas Electronics Corporation Memory IC and Storage Component R1LP0408DSB-7SI#S0

Description
Standard SRAM, 512KX8, 70ns, CMOS, PDSO32
Request a Quote Datasheet
Description
Standard SRAM, 512KX8, 70ns, CMOS, PDSO32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - R1LP0408DSB-7SI#S0 - Rochester Electronics
Newburyport, MA, United States
Standard SRAM, 512KX8, 70ns, CMOS, PDSO32

Standard SRAM, 512KX8, 70ns, CMOS, PDSO32

Supplier's Site Datasheet
Memory IC and Storage Component - 774-R1LP0408DSB-7SI#S0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-R1LP0408DSB-7SI#S0
Memory IC and Storage Component 774-R1LP0408DSB-7SI#S0
IC SRAM 4MBIT PARALLEL 32TSOP II Product overview: R1LP0408DSB-7SI#S0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LP0408DSB-7SI# S0 can be used for catalog matching and distributor lookup.

IC SRAM 4MBIT PARALLEL 32TSOP II Product overview: R1LP0408DSB-7SI#S0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LP0408DSB-7SI#S0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1254205-R1LP0408DSB-7SI#S0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254205-R1LP0408DSB-7SI#S0
Integrated Circuits (ICs) - Memory 1254205-R1LP0408DSB-7SI#S0
Win Source Part Number: 1254205-R1LP0408DSB- 7SI#S0 Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1,000 Mounting: SMD (SMT) Technology: SRAM Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 70 ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 32-SOIC (0.400", 10.16mm Width) Supplier Device Package: 32-TSOP II Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel ECCN: 3A991B2A Fake Threat In the Open Market: 60 pct. HTSUS: 8542.32.0041 Mfr: Renesas Electronics America Inc Other Names: 2156-R1LP0408DSB-7SI #S0-RETR,RENRNSR1LP0 408DSB-7SI#S0 Product Status: Obsolete

Win Source Part Number: 1254205-R1LP0408DSB-7SI#S0
Category: Integrated Circuits (ICs)>Memory
Package: Bulk
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: SRAM
Memory Type: Volatile
Memory Size: 4Mb (512K x 8)
Access Time: 70 ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 32-SOIC (0.400", 10.16mm Width)
Supplier Device Package: 32-TSOP II
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
ECCN: 3A991B2A
Fake Threat In the Open Market: 60 pct.
HTSUS: 8542.32.0041
Mfr: Renesas Electronics America Inc
Other Names: 2156-R1LP0408DSB-7SI#S0-RETR,RENRNSR1LP0408DSB-7SI#S0
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - R1LP0408DSB-7SI#S0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
R1LP0408DSB-7SI#S0
Integrated Circuits (ICs) - Memory R1LP0408DSB-7SI#S0
IC SRAM 4MBIT PARALLEL 32TSOP II

IC SRAM 4MBIT PARALLEL 32TSOP II

Supplier's Site
IC SRAM 4MBIT PARALLEL 32TSOP II

IC SRAM 4MBIT PARALLEL 32TSOP II

Supplier's Site Datasheet
Memory - R1LP0408DSB-7SI#S0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM Memory IC 4Mbit Parallel 70 ns 32-TSOP II

SRAM Memory IC 4Mbit Parallel 70 ns 32-TSOP II

Buy Now Datasheet
Memory - R1LP0408DSB-7SI#S0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM Memory IC 4Mbit Parallel 70 ns 32-TSOP II

SRAM Memory IC 4Mbit Parallel 70 ns 32-TSOP II

Buy Now Datasheet
IC SRAM 4MBIT PARALLEL 32TSOP II

IC SRAM 4MBIT PARALLEL 32TSOP II

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number R1LP0408DSB-7SI#S0 774-R1LP0408DSB-7SI#S0 1254205-R1LP0408DSB-7SI#S0 R1LP0408DSB-7SI#S0 R1LP0408DSB-7SI#S0 R1LP0408DSB-7SI#S0 R1LP0408DSB-7SI#S0
Product Name Memory IC and Storage Component Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory Memory Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Logic Family CMOS
Package Type SOP; TSOP; TSOPII32 SOIC; Tape & Reel (TR) SOIC SOIC SOIC; 32-SOIC (0.400\", 10.16mm Width) SOIC; 32-SOIC (0.400", 10.16mm Width)
Access Time 70 ns 70 ns 70 ns 70 ns 70 ns 70 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP128K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
Memory - 8928919956-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 27S13A/BEA - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 40 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details