Wide Temperature Range Version 4 M SRAM (512-kword × 8-bit) Product overview: R1LP0408CSP-5SI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-R1LP0408CSP-5SI
Manufacturer: Renesas Electronics America
Win Source Part Number: 088692-R1LP0408CSP-5
Package: SOP32
Alternative Parts (Cross-Reference): M68AF511AL70MC6; K6X4008T1F-GQ70; CY62148DV30L-70SXI;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 2020-R1LP0408CSP-5SI | 088692-R1LP0408CSP-5SI |
| Product Name | 8-bit Memory IC and Storage Component | Memory - R1LP0408CSP-5SI |
| Memory Category | SRAM Chip | SRAM Chip |