Renesas Electronics Corporation Integrated Circuits(ICs) R1LP0408CSB-5SC#S0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 143795-R1LP0408CSB-5 SC#S0 Category: Integrated Circuits(ICs) Family: Memory Packaging: Reel(TR) Operating Temperature Range: -20°C ~ 70°C (TA) Speed: 55ns Package: 32-SOIC (0.400", 10.16mm Width) Manufacturer Device Package: 32-TSOP II Operating Supply Voltage: 4.5 V ~ 5.5 V Format - Memory: RAM Memory Type: SRAM Memory Size: 4M (512K x 8) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 143795-R1LP0408CSB-5 SC#S0 Category: Integrated Circuits(ICs) Family: Memory Packaging: Reel(TR) Operating Temperature Range: -20°C ~ 70°C (TA) Speed: 55ns Package: 32-SOIC (0.400", 10.16mm Width) Manufacturer Device Package: 32-TSOP II Operating Supply Voltage: 4.5 V ~ 5.5 V Format - Memory: RAM Memory Type: SRAM Memory Size: 4M (512K x 8) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 143795-R1LP0408CSB-5SC#S0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
143795-R1LP0408CSB-5SC#S0
Integrated Circuits(ICs) 143795-R1LP0408CSB-5SC#S0
Manufacturer: Renesas Electronics America Win Source Part Number: 143795-R1LP0408CSB-5 SC#S0 Category: Integrated Circuits(ICs) Family: Memory Packaging: Reel(TR) Operating Temperature Range: -20°C ~ 70°C (TA) Speed: 55ns Package: 32-SOIC (0.400", 10.16mm Width) Manufacturer Device Package: 32-TSOP II Operating Supply Voltage: 4.5 V ~ 5.5 V Format - Memory: RAM Memory Type: SRAM Memory Size: 4M (512K x 8) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 143795-R1LP0408CSB-5SC#S0
Category: Integrated Circuits(ICs)
Family: Memory
Packaging: Reel(TR)
Operating Temperature Range: -20°C ~ 70°C (TA)
Speed: 55ns
Package: 32-SOIC (0.400", 10.16mm Width)
Manufacturer Device Package: 32-TSOP II
Operating Supply Voltage: 4.5 V ~ 5.5 V
Format - Memory: RAM
Memory Type: SRAM
Memory Size: 4M (512K x 8)
Interface: Parallel
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-R1LP0408CSB-5SC#S0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-R1LP0408CSB-5SC#S0
Memory IC and Storage Component 774-R1LP0408CSB-5SC#S0
IC SRAM 4MBIT 55NS 32TSOP Product overview: R1LP0408CSB-5SC#S0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LP0408CSB-5SC# S0 can be used for catalog matching and distributor lookup.

IC SRAM 4MBIT 55NS 32TSOP Product overview: R1LP0408CSB-5SC#S0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LP0408CSB-5SC#S0 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 143795-R1LP0408CSB-5SC#S0 774-R1LP0408CSB-5SC#S0
Product Name Integrated Circuits(ICs) Memory IC and Storage Component
Memory Category SRAM; SRAM Chip SRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 774-CY14B256LA-ZS25XI - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVRAM; NVSRAM; SRAM Chip
Access Time 25 ns
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
Memory - RAM - MT5C2568C-25/883C - 1223286-MT5C2568C-25/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 71V3556S166PFGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3.5 ns
Density 4500 kbits
View Details
SDRAM - 2420776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details