Renesas Electronics Corporation 5V Memory IC and Storage Component R1LP0108ESP-7SI#S0

Description
SRAM Chip Async Single 5V 1M-bit 128K x 8 70ns 32-Pin SOP T/R Product overview: R1LP0108ESP-7SI#S0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LP0108ESP-7SI# S0 can be used for catalog matching and distributor lookup.
Request a Quote
Description
SRAM Chip Async Single 5V 1M-bit 128K x 8 70ns 32-Pin SOP T/R Product overview: R1LP0108ESP-7SI#S0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LP0108ESP-7SI# S0 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5V Memory IC and Storage Component - 774-R1LP0108ESP-7SI#S0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Memory IC and Storage Component
774-R1LP0108ESP-7SI#S0
5V Memory IC and Storage Component 774-R1LP0108ESP-7SI#S0
SRAM Chip Async Single 5V 1M-bit 128K x 8 70ns 32-Pin SOP T/R Product overview: R1LP0108ESP-7SI#S0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LP0108ESP-7SI# S0 can be used for catalog matching and distributor lookup.

SRAM Chip Async Single 5V 1M-bit 128K x 8 70ns 32-Pin SOP T/R Product overview: R1LP0108ESP-7SI#S0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1LP0108ESP-7SI#S0 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - RAM - R1LP0108ESP-7SI#S0 - 964095-R1LP0108ESP-7SI#S0 - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - R1LP0108ESP-7SI#S0
964095-R1LP0108ESP-7SI#S0
Memory - RAM - R1LP0108ESP-7SI#S0 964095-R1LP0108ESP-7SI#S0
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964095-R1LP0108ESP-7 SI#S0 Number of Ports: 1 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: RAM, SRAM Interface: Parallel Access Time: 70 ns Density: 1 Mb Number of Words: 128000 Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 32 Categories: RAM Case / Package: SOP Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 35 mA Address Bus Width: 17 b

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 964095-R1LP0108ESP-7SI#S0
Number of Ports: 1
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Type: RAM, SRAM
Interface: Parallel
Access Time: 70 ns
Density: 1 Mb
Number of Words: 128000
Sync/Async: Asynchronous
Word Size: 8 b
Number of Pins: 32
Categories: RAM
Case / Package: SOP
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Nominal Supply Current: 35 mA
Address Bus Width: 17 b

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-R1LP0108ESP-7SI#S0 964095-R1LP0108ESP-7SI#S0
Product Name 5V Memory IC and Storage Component Memory - RAM - R1LP0108ESP-7SI#S0
Memory Category RAM, SRAM; SRAM Chip RAM, SRAM; SRAM Chip
Access Time 70 ns 70 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 1000 kbits 1000 kbits
Number of Words 128000 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29LV016D - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - A2C00057906 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers