Renesas Electronics Corporation OEM Parts - OEM Parts (O - R) - R1LP0108ESP-5SI R1LP0108ESP-5SI

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998132-R1LP0108ESP-5 SI Mounting: SMD (SMT) Memory Size: 128 kB Access Time: 55 ns Number of Pins: 32 Categories: OEM Parts(O-R) Case / Package: SOP Alternative Parts (Cross-Reference): R1LP0108ESP-5SIR1LP0 108ESP5SI; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998132-R1LP0108ESP-5 SI Mounting: SMD (SMT) Memory Size: 128 kB Access Time: 55 ns Number of Pins: 32 Categories: OEM Parts(O-R) Case / Package: SOP Alternative Parts (Cross-Reference): R1LP0108ESP-5SIR1LP0 108ESP5SI; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - R1LP0108ESP-5SI - 998132-R1LP0108ESP-5SI - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - R1LP0108ESP-5SI
998132-R1LP0108ESP-5SI
OEM Parts - OEM Parts (O - R) - R1LP0108ESP-5SI 998132-R1LP0108ESP-5SI
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998132-R1LP0108ESP-5 SI Mounting: SMD (SMT) Memory Size: 128 kB Access Time: 55 ns Number of Pins: 32 Categories: OEM Parts(O-R) Case / Package: SOP Alternative Parts (Cross-Reference): R1LP0108ESP-5SIR1LP0 108ESP5SI; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 998132-R1LP0108ESP-5SI
Mounting: SMD (SMT)
Memory Size: 128 kB
Access Time: 55 ns
Number of Pins: 32
Categories: OEM Parts(O-R)
Case / Package: SOP
Alternative Parts (Cross-Reference): R1LP0108ESP-5SIR1LP0108ESP5SI;
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 998132-R1LP0108ESP-5SI
Product Name OEM Parts - OEM Parts (O - R) - R1LP0108ESP-5SI
Unlock Full Specs
to access all available technical data