IC EEPROM 512KBIT 5MHZ 8TSSOP
Manufacturer: Renesas Electronics America
Win Source Part Number: 834785-R1EX25512ATA0
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
IC EEPROM Product overview: R1EX25512ATA00I#S0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1EX25512ATA00I#
IC EEPROM
EEPROM Memory IC 512Kbit SPI 5 MHz 60 ns 8-TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 559-R1EX25512ATA00I#S0TR-ND | 834785-R1EX25512ATA00I#S0 | 774-R1EX25512ATA00I#S0 | R1EX25512ATA00I#S0 | R1EX25512ATA00I#S0 | R1EX25512ATA00I#S0 |
| Product Name | Memory | Memory - R1EX25512ATA00I#S0 | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | TSSOP; Tape & Reel (TR) | SSOP; TSSOP | 8-TSSOP (0.173", 4.40mm Width) | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | |
| Supply Voltage | 1.8V ~ 5.5V | 1.8V ~ 5.5V | -40degC ~ 85degC (TA) | 1.8V ~ 5.5V | 1.8V ~ 5.5V | |
| Access Time | 60 ns | 60 ns | 60 ns |