Alternative Parts (Cross-Reference): Cross
Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) Memory Memory
Series: R1EX25xxx
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Memory Type: Non-Volatile
Product Status: Active
Memory Format: EEPROM
Technology: EEPROM
Memory Size: 512Kbit
IC EEPROM Product overview: R1EX25512ASA00I#S0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1EX25512ASA00I#
IC EEPROM 512KBIT 5MHZ 8SOP
IC EEPROM
EEPROM Memory IC 512Kbit SPI 5 MHz 60 ns 8-SOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-R1EX25512ASA00I#S0 | 559-R1EX25512ASA00I#S0TR-ND | R1EX25512ASA00I#S0 | R1EX25512ASA00I#S0 | R1EX25512ASA00I#S0 | |
| Product Name | Integrated Circuits (ICs) Memory Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Access Time | 60 ns | 60 ns | 60 ns | |||
| Cycle Time | 5.00E6 ns | 5.00E6 ns | ||||
| Data Retention | 100 years | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |