Renesas Electronics Corporation Integrated Circuits(ICs) R1EX25064ASA00A#S0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 121580-R1EX25064ASA0 0A#S0 Category: Integrated Circuits(ICs) Family: Memory Packaging: Reel(TR) Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 3MHz, 5MHz Package: 8-SOIC (0.154", 3.90mm Width) Manufacturer Device Package: 8-SOP Operating Supply Voltage: 1.8 V ~ 5.5 V Format - Memory: EEPROMs - Serial Memory Type: EEPROM Memory Size: 64K (8K x 8) Interface: SPI Serial Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 121580-R1EX25064ASA0 0A#S0 Category: Integrated Circuits(ICs) Family: Memory Packaging: Reel(TR) Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 3MHz, 5MHz Package: 8-SOIC (0.154", 3.90mm Width) Manufacturer Device Package: 8-SOP Operating Supply Voltage: 1.8 V ~ 5.5 V Format - Memory: EEPROMs - Serial Memory Type: EEPROM Memory Size: 64K (8K x 8) Interface: SPI Serial Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 121580-R1EX25064ASA00A#S0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
121580-R1EX25064ASA00A#S0
Integrated Circuits(ICs) 121580-R1EX25064ASA00A#S0
Manufacturer: Renesas Electronics America Win Source Part Number: 121580-R1EX25064ASA0 0A#S0 Category: Integrated Circuits(ICs) Family: Memory Packaging: Reel(TR) Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 3MHz, 5MHz Package: 8-SOIC (0.154", 3.90mm Width) Manufacturer Device Package: 8-SOP Operating Supply Voltage: 1.8 V ~ 5.5 V Format - Memory: EEPROMs - Serial Memory Type: EEPROM Memory Size: 64K (8K x 8) Interface: SPI Serial Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 121580-R1EX25064ASA00A#S0
Category: Integrated Circuits(ICs)
Family: Memory
Packaging: Reel(TR)
Operating Temperature Range: -40°C ~ 85°C (TA)
Speed: 3MHz, 5MHz
Package: 8-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package: 8-SOP
Operating Supply Voltage: 1.8 V ~ 5.5 V
Format - Memory: EEPROMs - Serial
Memory Type: EEPROM
Memory Size: 64K (8K x 8)
Interface: SPI Serial
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 121580-R1EX25064ASA00A#S0
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data