Renesas Electronics Corporation 5MHZ Memory IC and Storage Component R1EX25032ATA00I#S0

Description
IC EEPROM 32KBIT SPI 5MHZ 8TSSOP Product overview: R1EX25032ATA00I#S0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1EX25032ATA00I# S0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 32KBIT SPI 5MHZ 8TSSOP Product overview: R1EX25032ATA00I#S0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1EX25032ATA00I# S0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MHZ Memory IC and Storage Component - 774-R1EX25032ATA00I#S0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5MHZ Memory IC and Storage Component
774-R1EX25032ATA00I#S0
5MHZ Memory IC and Storage Component 774-R1EX25032ATA00I#S0
IC EEPROM 32KBIT SPI 5MHZ 8TSSOP Product overview: R1EX25032ATA00I#S0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1EX25032ATA00I# S0 can be used for catalog matching and distributor lookup.

IC EEPROM 32KBIT SPI 5MHZ 8TSSOP Product overview: R1EX25032ATA00I#S0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1EX25032ATA00I#S0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - R1EX25032ATA00I#S0 - 210482-R1EX25032ATA00I#S0 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - R1EX25032ATA00I#S0
210482-R1EX25032ATA00I#S0
Memory - EEPROM - R1EX25032ATA00I#S0 210482-R1EX25032ATA00I#S0
Manufacturer: Renesas Electronics America Win Source Part Number: 210482-R1EX25032ATA0 0I#S0 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 32Kb (4K x 8) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 5MHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 210482-R1EX25032ATA00I#S0
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 32Kb (4K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 5MHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - 559-R1EX25032ATA00I#S0TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) SPI 5MHz 8-TSSOP

EEPROM Memory IC 32Kb (4K x 8) SPI 5MHz 8-TSSOP

Buy Now Datasheet
Memory - 559-R1EX25032ATA00I#S0CT-ND - DigiKey
Thief River Falls, MN, United States
IC EEPROM 32KBIT SPI 5MHZ 8TSSOP

IC EEPROM 32KBIT SPI 5MHZ 8TSSOP

Buy Now Datasheet
IC EEPROM 32KBIT SPI 5MHZ 8TSSOP

IC EEPROM 32KBIT SPI 5MHZ 8TSSOP

Supplier's Site Datasheet
Memory - R1EX25032ATA00I#S0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit SPI 5 MHz 8-TSSOP

EEPROM Memory IC 32Kbit SPI 5 MHz 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - R1EX25032ATA00I#S0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
R1EX25032ATA00I#S0
Integrated Circuits (ICs) - Memory - Memory R1EX25032ATA00I#S0
IC EEPROM 32KBIT SPI 5MHZ 8TSSOP

IC EEPROM 32KBIT SPI 5MHZ 8TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-R1EX25032ATA00I#S0 210482-R1EX25032ATA00I#S0 559-R1EX25032ATA00I#S0TR-ND R1EX25032ATA00I#S0 R1EX25032ATA00I#S0 R1EX25032ATA00I#S0
Product Name 5MHZ Memory IC and Storage Component Memory - EEPROM - R1EX25032ATA00I#S0 Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Cycle Time 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 24C02A-E/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 2 kbits
View Details