Renesas Electronics Corporation 5MHZ Memory IC and Storage Component R1EX25008ATA00I#S0

Description
IC EEPROM 8KBIT SPI 5MHZ 8TSSOP Product overview: R1EX25008ATA00I#S0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1EX25008ATA00I# S0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 8KBIT SPI 5MHZ 8TSSOP Product overview: R1EX25008ATA00I#S0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1EX25008ATA00I# S0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MHZ Memory IC and Storage Component - 774-R1EX25008ATA00I#S0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5MHZ Memory IC and Storage Component
774-R1EX25008ATA00I#S0
5MHZ Memory IC and Storage Component 774-R1EX25008ATA00I#S0
IC EEPROM 8KBIT SPI 5MHZ 8TSSOP Product overview: R1EX25008ATA00I#S0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1EX25008ATA00I# S0 can be used for catalog matching and distributor lookup.

IC EEPROM 8KBIT SPI 5MHZ 8TSSOP Product overview: R1EX25008ATA00I#S0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1EX25008ATA00I#S0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - R1EX25008ATA00I#S0 - 890777-R1EX25008ATA00I#S0 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - R1EX25008ATA00I#S0
890777-R1EX25008ATA00I#S0
Memory - EEPROM - R1EX25008ATA00I#S0 890777-R1EX25008ATA00I#S0
Manufacturer: Renesas Electronics America Win Source Part Number: 890777-R1EX25008ATA0 0I#S0 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 8Kb (1K x 8) SPI 5 MHz 8-TSSOP Package: Reel - TR Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: R1EX25008 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: Renesas Electronics America
Win Source Part Number: 890777-R1EX25008ATA00I#S0
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 8Kb (1K x 8) SPI 5 MHz 8-TSSOP
Package: Reel - TR
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Family Name: R1EX25008
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet
Memory - 559-R1EX25008ATA00I#S0TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) SPI 5MHz 8-TSSOP

EEPROM Memory IC 8Kb (1K x 8) SPI 5MHz 8-TSSOP

Buy Now Datasheet
Memory - 559-R1EX25008ATA00I#S0CT-ND - DigiKey
Thief River Falls, MN, United States
IC EEPROM 8KBIT SPI 5MHZ 8TSSOP

IC EEPROM 8KBIT SPI 5MHZ 8TSSOP

Buy Now Datasheet
IC EEPROM 8KBIT SPI 5MHZ 8TSSOP

IC EEPROM 8KBIT SPI 5MHZ 8TSSOP

Supplier's Site Datasheet
Memory - R1EX25008ATA00I#S0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit SPI 5 MHz 8-TSSOP

EEPROM Memory IC 8Kbit SPI 5 MHz 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - R1EX25008ATA00I#S0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
R1EX25008ATA00I#S0
Integrated Circuits (ICs) - Memory - Memory R1EX25008ATA00I#S0
IC EEPROM 8KBIT SPI 5MHZ 8TSSOP

IC EEPROM 8KBIT SPI 5MHZ 8TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-R1EX25008ATA00I#S0 890777-R1EX25008ATA00I#S0 559-R1EX25008ATA00I#S0TR-ND R1EX25008ATA00I#S0 R1EX25008ATA00I#S0 R1EX25008ATA00I#S0
Product Name 5MHZ Memory IC and Storage Component Memory - EEPROM - R1EX25008ATA00I#S0 Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Cycle Time 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; Tape & Reel (TR) SOP; SSOP; TSSOP; 8-TSSOP TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - 24C01AI/SN - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details