IC EEPROM 4KBIT SPI 5MHZ 8TSSOP Product overview: R1EX25004ATA00I#S0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1EX25004ATA00I#
EEPROM Memory IC 4Kb (512 x 8) SPI 5MHz 8-TSSOP
Manufacturer: Renesas Electronics America
Win Source Part Number: 792848-R1EX25004ATA0
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 1.8 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 4Kb (512 x 8)
Family Name: R1EX25004ATA00I
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Clock Frequency: 5MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): M95040-DWMF4G/K; BR25H040FVT-2CE2; BR25H040FVT-WCE2; M95040-DWMF4P/K;
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
IC EEPROM 4KBIT SPI 5MHZ 8TSSOP
EEPROM Memory IC 4Kbit SPI 5 MHz 8-TSSOP
IC EEPROM 4KBIT SPI 5MHZ 8TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-R1EX25004ATA00I#S0 | 559-R1EX25004ATA00I#S0TR-ND | 792848-R1EX25004ATA00I#S0 | R1EX25004ATA00I#S0 | R1EX25004ATA00I#S0 | R1EX25004ATA00I#S0 |
| Product Name | 5MHZ Memory IC and Storage Component | Memory | Memory - EEPROM - R1EX25004ATA00I#S0 | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Cycle Time | 5.00E6 ns | 5.00E6 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |