Manufacturer: Renesas Electronics America
Win Source Part Number: 143026-R1EX25004ATA0
Category: Integrated Circuits(ICs)
Family: Memory
Packaging: Reel(TR)
Operating Temperature Range: -40°C ~ 85°C (TA)
Speed: 3MHz, 5MHz
Package: 8-TSSOP (0.173", 4.40mm Width)
Manufacturer Device Package: 8-TSSOP
Operating Supply Voltage: 1.8 V ~ 5.5 V
Format - Memory: EEPROMs - Serial
Memory Type: EEPROM
Memory Size: 4K (512 x 8)
Interface: SPI Serial
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 143026-R1EX25004ATA00A#S0 |
| Product Name | Integrated Circuits(ICs) |