Renesas Electronics Corporation Memory - EEPROM - R1EX24256BTAS0I#S0 R1EX24256BTAS0I#S0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 042277-R1EX24256BTAS 0I#S0 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 256Kb (32K x 8) Access Time: 900ns Family Name: R1EX24256BTAS0I Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Alternative Parts (Cross-Reference): CAT24C256YI-G; AT24C256B-10TU-1.8-T ; CAT24C256YI-GT3; Introduction Date: August 03, 2010 ECCN: EAR99 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 042277-R1EX24256BTAS 0I#S0 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 256Kb (32K x 8) Access Time: 900ns Family Name: R1EX24256BTAS0I Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Alternative Parts (Cross-Reference): CAT24C256YI-G; AT24C256B-10TU-1.8-T ; CAT24C256YI-GT3; Introduction Date: August 03, 2010 ECCN: EAR99 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - R1EX24256BTAS0I#S0 - 042277-R1EX24256BTAS0I#S0 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - R1EX24256BTAS0I#S0
042277-R1EX24256BTAS0I#S0
Memory - EEPROM - R1EX24256BTAS0I#S0 042277-R1EX24256BTAS0I#S0
Manufacturer: Renesas Electronics America Win Source Part Number: 042277-R1EX24256BTAS 0I#S0 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 256Kb (32K x 8) Access Time: 900ns Family Name: R1EX24256BTAS0I Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Alternative Parts (Cross-Reference): CAT24C256YI-G; AT24C256B-10TU-1.8-T ; CAT24C256YI-GT3; Introduction Date: August 03, 2010 ECCN: EAR99 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 042277-R1EX24256BTAS0I#S0
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 256Kb (32K x 8)
Access Time: 900ns
Family Name: R1EX24256BTAS0I
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Alternative Parts (Cross-Reference): CAT24C256YI-G; AT24C256B-10TU-1.8-T; CAT24C256YI-GT3;
Introduction Date: August 03, 2010
ECCN: EAR99
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - 559-R1EX24256BTAS0I#S0TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-TSSOP

EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-TSSOP

Buy Now Datasheet
Memory - 559-R1EX24256BTAS0I#S0CT-ND - DigiKey
Thief River Falls, MN, United States
IC EEPROM 256KBIT I2C 8TSSOP

IC EEPROM 256KBIT I2C 8TSSOP

Buy Now Datasheet
Memory IC and Storage Component - 774-R1EX24256BTAS0I#S0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-R1EX24256BTAS0I#S0
Memory IC and Storage Component 774-R1EX24256BTAS0I#S0
IC EEPROM 256KBIT I2C 8TSSOP Product overview: R1EX24256BTAS0I#S0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1EX24256BTAS0I# S0 can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT I2C 8TSSOP Product overview: R1EX24256BTAS0I#S0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1EX24256BTAS0I#S0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - R1EX24256BTAS0I#S0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
R1EX24256BTAS0I#S0
Integrated Circuits (ICs) - Memory - Memory R1EX24256BTAS0I#S0
IC EEPROM 256KBIT I2C 8TSSOP

IC EEPROM 256KBIT I2C 8TSSOP

Supplier's Site
Memory - R1EX24256BTAS0I#S0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit I²C 400 kHz 900 ns 8-TSSOP

EEPROM Memory IC 256Kbit I²C 400 kHz 900 ns 8-TSSOP

Buy Now Datasheet
IC EEPROM 256KBIT I2C 8TSSOP

IC EEPROM 256KBIT I2C 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 042277-R1EX24256BTAS0I#S0 559-R1EX24256BTAS0I#S0TR-ND 774-R1EX24256BTAS0I#S0 R1EX24256BTAS0I#S0 R1EX24256BTAS0I#S0 R1EX24256BTAS0I#S0
Product Name Memory - EEPROM - R1EX24256BTAS0I#S0 Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Access Time 900 ns 900 ns 900 ns 900 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; SSOP; TSSOP; 8-TSSOP TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" TSSOP; Tape & Reel (TR) SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory IC and Storage Component - 736-DP8421AV-20 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Package Type LCC
View Details
4 suppliers
Memory - 8928919956-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 24C01/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details