Renesas Electronics Corporation 400KHZ Memory IC and Storage Component R1EX24256BTAS0A#S0

Description
IC EEPROM 256KBIT 400KHZ 8TSSOP Product overview: R1EX24256BTAS0A#S0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1EX24256BTAS0A# S0 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC EEPROM 256KBIT 400KHZ 8TSSOP Product overview: R1EX24256BTAS0A#S0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1EX24256BTAS0A# S0 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R1EX24256BTAS0A#S0 is a 256kbit EEPROM memory device featuring a two-wire serial interface (I²C) with a maximum clock frequency of 400 kHz. It operates on a single supply voltage range of 1.8 V to 5.5 V and is designed for low power consumption, with a maximum standby current of 2 µA and active read/write currents of 1 mA and 3 mA, respectively. This EEPROM supports automatic page write functionality with a 64-byte page size, allowing for faster write operations with a write cycle time of 5 ms. It has an endurance of 1,000,000 write cycles at 25°C and offers data retention of up to 100 years under the same temperature conditions. The device is available in small package options, specifically an 8-pin TSSOP and an 8-pin SOP, making it suitable for space-constrained applications. The operational temperature range is from -40°C to +85°C, and the product is lead-free, complying with environmental regulations.

Datasheet Summary
Powered by GS/AI

The R1EX24256BTAS0A#S0 is a 256kbit EEPROM memory device featuring a two-wire serial interface (I²C) with a maximum clock frequency of 400 kHz. It operates on a single supply voltage range of 1.8 V to 5.5 V and is designed for low power consumption, with a maximum standby current of 2 µA and active read/write currents of 1 mA and 3 mA, respectively. This EEPROM supports automatic page write functionality with a 64-byte page size, allowing for faster write operations with a write cycle time of 5 ms. It has an endurance of 1,000,000 write cycles at 25°C and offers data retention of up to 100 years under the same temperature conditions. The device is available in small package options, specifically an 8-pin TSSOP and an 8-pin SOP, making it suitable for space-constrained applications. The operational temperature range is from -40°C to +85°C, and the product is lead-free, complying with environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
400KHZ Memory IC and Storage Component - 774-R1EX24256BTAS0A#S0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-R1EX24256BTAS0A#S0
400KHZ Memory IC and Storage Component 774-R1EX24256BTAS0A#S0
IC EEPROM 256KBIT 400KHZ 8TSSOP Product overview: R1EX24256BTAS0A#S0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1EX24256BTAS0A# S0 can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT 400KHZ 8TSSOP Product overview: R1EX24256BTAS0A#S0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1EX24256BTAS0A#S0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - R1EX24256BTAS0A#S0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit I²C 400 kHz 900 ns 8-TSSOP

EEPROM Memory IC 256Kbit I²C 400 kHz 900 ns 8-TSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 774-R1EX24256BTAS0A#S0 R1EX24256BTAS0A#S0
Product Name 400KHZ Memory IC and Storage Component Memory
Memory Category EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Reel(TR) SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882727P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type WSON
View Details
Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT24C16VP2I-GT3 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 16 kbits
View Details