EEPROM Memory IC 256Kb (32K x 8) I²C 400kHz 900ns 8-SOP
IC EEPROM 256KBIT I2C 8SOP
IC EEPROM 256KBIT I2C 8SOP Product overview: R1EX24256BSAS0I#U0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1EX24256BSAS0I#
IC EEPROM 256KBIT I2C 8SOP
IC EEPROM 256KBIT I2C 8SOP
EEPROM Memory IC 256Kbit I²C 400 kHz 900 ns 8-SOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 559-R1EX24256BSAS0I#U0TR-ND | 774-R1EX24256BSAS0I#U0 | R1EX24256BSAS0I#U0 | R1EX24256BSAS0I#U0 | R1EX24256BSAS0I#U0 |
| Product Name | Memory | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Tape & Reel (TR) | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Supply Voltage | 1.8V ~ 5.5V | 1.8V ~ 5.5V | 1.8V ~ 5.5V | 1.8V ~ 5.5V |