Manufacturer: Renesas Electronics America
Win Source Part Number: 129991-R1EX24064ASAS
Category: Integrated Circuits(ICs)
Family: Memory
Packaging: Reel(TR)
Operating Temperature Range: -40°C ~ 85°C (TA)
Speed: 400kHz
Package: 8-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package: 8-SOP
Operating Supply Voltage: 1.8 V ~ 5.5 V
Format - Memory: EEPROMs - Serial
Memory Type: EEPROM
Memory Size: 64K (8K x 8)
Interface: I2C, 2-Wire Serial
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 129991-R1EX24064ASAS0A#U0 |
| Product Name | Integrated Circuits(ICs) |