The R1EX24032ATA00A#S0 is a two-wire serial interface EEPROM with a capacity of 32k bits (4-kword vó 8-bit). It operates on a single supply voltage ranging from 1.8 V to 5.5 V and supports a clock frequency of up to 400 kHz. The device features low power consumption, with a maximum standby current of 2 µA, active read current of 1 mA, and active write current of 3.0 mA. It includes an automatic page write function that allows for 32-byte page programming, enhancing write operation speed, with a write cycle time of 5 ms. The EEPROM has an endurance of 1,000,000 write cycles at 25°C and offers data retention of up to 100 years at the same temperature. This product is suitable for consumer applications such as cellular phones and audio equipment, but caution is advised for industrial applications.
EEPROM, 4KX8, SERIAL Product overview: R1EX24032ATA00A#S0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1EX24032ATA00A#
EEPROM, 4KX8, SERIAL
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-R1EX24032ATA00A#S0 | R1EX24032ATA00A#S0 | R1EX24032ATA00A#S0 |
| Product Name | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EEPROM |