Renesas Electronics Corporation 400KHZ Memory IC and Storage Component R1EX24016ASAS0I#S0

Description
IC EEPROM 16KBIT I2C 400KHZ 8SOP Product overview: R1EX24016ASAS0I#S0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1EX24016ASAS0I# S0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 16KBIT I2C 400KHZ 8SOP Product overview: R1EX24016ASAS0I#S0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1EX24016ASAS0I# S0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400KHZ Memory IC and Storage Component - 774-R1EX24016ASAS0I#S0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-R1EX24016ASAS0I#S0
400KHZ Memory IC and Storage Component 774-R1EX24016ASAS0I#S0
IC EEPROM 16KBIT I2C 400KHZ 8SOP Product overview: R1EX24016ASAS0I#S0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1EX24016ASAS0I# S0 can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT I2C 400KHZ 8SOP Product overview: R1EX24016ASAS0I#S0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1EX24016ASAS0I#S0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 559-R1EX24016ASAS0I#S0TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-SOP

EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-SOP

Buy Now Datasheet
Memory - 559-R1EX24016ASAS0I#S0CT-ND - DigiKey
Thief River Falls, MN, United States
IC EEPROM 16KBIT I2C 400KHZ 8SOP

IC EEPROM 16KBIT I2C 400KHZ 8SOP

Buy Now Datasheet
Memory - EEPROM - R1EX24016ASAS0I#S0 - 097050-R1EX24016ASAS0I#S0 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - R1EX24016ASAS0I#S0
097050-R1EX24016ASAS0I#S0
Memory - EEPROM - R1EX24016ASAS0I#S0 097050-R1EX24016ASAS0I#S0
Manufacturer: Renesas Electronics America Win Source Part Number: 097050-R1EX24016ASAS 0I#S0 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 16Kb (2K x 8) Access Time: 900ns Family Name: R1EX24016ASAS0I Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Alternative Parts (Cross-Reference): AT24C16BN-SH; AT24C16BN-SH-T; FM24C16A-SO-T; Introduction Date: May 26, 2008 ECCN: EAR99 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Renesas Electronics America
Win Source Part Number: 097050-R1EX24016ASAS0I#S0
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 16Kb (2K x 8)
Access Time: 900ns
Family Name: R1EX24016ASAS0I
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Alternative Parts (Cross-Reference): AT24C16BN-SH; AT24C16BN-SH-T; FM24C16A-SO-T;
Introduction Date: May 26, 2008
ECCN: EAR99
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Memory - R1EX24016ASAS0I#S0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-SOP

EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-SOP

Buy Now Datasheet
IC EEPROM 16KBIT I2C 400KHZ 8SOP

IC EEPROM 16KBIT I2C 400KHZ 8SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - R1EX24016ASAS0I#S0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
R1EX24016ASAS0I#S0
Integrated Circuits (ICs) - Memory - Memory R1EX24016ASAS0I#S0
IC EEPROM 16KBIT I2C 400KHZ 8SOP

IC EEPROM 16KBIT I2C 400KHZ 8SOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-R1EX24016ASAS0I#S0 559-R1EX24016ASAS0I#S0TR-ND 097050-R1EX24016ASAS0I#S0 R1EX24016ASAS0I#S0 R1EX24016ASAS0I#S0 R1EX24016ASAS0I#S0
Product Name 400KHZ Memory IC and Storage Component Memory Memory - EEPROM - R1EX24016ASAS0I#S0 Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Access Time 900 ns 900 ns 900 ns 900 ns
Cycle Time 5.00E6 ns 900 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27S13PC - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers
Memory IC and Storage Component - 774-NMC2148HJ-2 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Volatile; SRAM Chip
Access Time 45 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
SDRAM - 1882600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - 00001922424 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details