R1EX24008ASA00I#S0 -- MEMORY
Renesas Electronics Corporation
Memory
R1EX24008ASA00I#S0
-
Quarktwin Technology Ltd.
-
Acme Chip Technology Co., Limited
Technical Specifications
|
Product Category
|
Memory Chips |
Memory Chips |
|
Product Number
|
R1EX24008ASA00I#S0 |
R1EX24008ASA00I#S0 |
|
Product Name
|
Memory |
Integrated Circuits (ICs) - Memory |
Unlock Full Specs
to access all available technical data
Similar Products
Memory Category
DDR3
Access Time
1.25 ns
Operating Temperature
-40 to 95 C (-40 to 203 F)
View Details
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage
4.5V ~ 5.5V
View Details
Memory Category
EEPROM; EEPROM
Access Time
900 ns
Density
1 kbits
View Details