Renesas Electronics Corporation Memory - EEPROM - R1EX24004ATAS0I#S0 R1EX24004ATAS0I#S0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 755834-R1EX24004ATAS 0I#S0 Packaging: Tape and Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 4Kb (512 x 8) Access Time: 900ns Categories: Integrated Circuits Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 400kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-TSSOP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Family Part Number: R1EX24004 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 755834-R1EX24004ATAS 0I#S0 Packaging: Tape and Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 4Kb (512 x 8) Access Time: 900ns Categories: Integrated Circuits Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 400kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-TSSOP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Family Part Number: R1EX24004 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - R1EX24004ATAS0I#S0 - 755834-R1EX24004ATAS0I#S0 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - R1EX24004ATAS0I#S0
755834-R1EX24004ATAS0I#S0
Memory - EEPROM - R1EX24004ATAS0I#S0 755834-R1EX24004ATAS0I#S0
Manufacturer: Renesas Electronics America Win Source Part Number: 755834-R1EX24004ATAS 0I#S0 Packaging: Tape and Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 4Kb (512 x 8) Access Time: 900ns Categories: Integrated Circuits Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 400kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-TSSOP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Family Part Number: R1EX24004 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V

Manufacturer: Renesas Electronics America
Win Source Part Number: 755834-R1EX24004ATAS0I#S0
Packaging: Tape and Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 4Kb (512 x 8)
Access Time: 900ns
Categories: Integrated Circuits
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Clock Frequency: 400kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Family Part Number: R1EX24004
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 5.5V

Buy Now
Memory - 559-R1EX24004ATAS0I#S0TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 8-TSSOP

EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 8-TSSOP

Buy Now Datasheet
Memory - 559-R1EX24004ATAS0I#S0CT-ND - DigiKey
Thief River Falls, MN, United States
IC EEPROM 4KBIT I2C 8TSSOP

IC EEPROM 4KBIT I2C 8TSSOP

Buy Now Datasheet
Memory IC and Storage Component - 774-R1EX24004ATAS0I#S0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-R1EX24004ATAS0I#S0
Memory IC and Storage Component 774-R1EX24004ATAS0I#S0
IC EEPROM 4KBIT I2C 8TSSOP Product overview: R1EX24004ATAS0I#S0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1EX24004ATAS0I# S0 can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT I2C 8TSSOP Product overview: R1EX24004ATAS0I#S0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1EX24004ATAS0I#S0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 4KBIT I2C 8TSSOP

IC EEPROM 4KBIT I2C 8TSSOP

Supplier's Site Datasheet
IC EEPROM 4KBIT I2C 8TSSOP

IC EEPROM 4KBIT I2C 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - R1EX24004ATAS0I#S0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
R1EX24004ATAS0I#S0
Integrated Circuits (ICs) - Memory - Memory R1EX24004ATAS0I#S0
IC EEPROM 4KBIT I2C 8TSSOP

IC EEPROM 4KBIT I2C 8TSSOP

Supplier's Site
Memory - R1EX24004ATAS0I#S0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns 8-TSSOP

EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns 8-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 755834-R1EX24004ATAS0I#S0 559-R1EX24004ATAS0I#S0TR-ND 774-R1EX24004ATAS0I#S0 R1EX24004ATAS0I#S0 R1EX24004ATAS0I#S0 R1EX24004ATAS0I#S0 R1EX24004ATAS0I#S0
Product Name Memory - EEPROM - R1EX24004ATAS0I#S0 Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Cycle Time 5.00E6 ns 5.00E6 ns 900 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT4C1004J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8409AD - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers
Memory - 28028557 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - CAT24C16YI-G - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 16 kbits
View Details