Renesas Electronics Corporation Integrated Circuits (ICs) - Memory R1EX24004ASAS0I#S0

Description
Win Source Part Number: 990070-R1EX24004ASAS 0I#S0 Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 4Kb (512 x 8) Access Time: 900 ns Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 400 kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Renesas Electronics America Inc Base Product Number: R1EX24004
Request a Quote Datasheet
Description
Win Source Part Number: 990070-R1EX24004ASAS 0I#S0 Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 4Kb (512 x 8) Access Time: 900 ns Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 400 kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Renesas Electronics America Inc Base Product Number: R1EX24004
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 990070-R1EX24004ASAS0I#S0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
990070-R1EX24004ASAS0I#S0
Integrated Circuits (ICs) - Memory 990070-R1EX24004ASAS0I#S0
Win Source Part Number: 990070-R1EX24004ASAS 0I#S0 Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 4Kb (512 x 8) Access Time: 900 ns Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 400 kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Renesas Electronics America Inc Base Product Number: R1EX24004

Win Source Part Number: 990070-R1EX24004ASAS0I#S0
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 4Kb (512 x 8)
Access Time: 900 ns
Voltage - Supply: 1.8V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 400 kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Renesas Electronics America Inc
Base Product Number: R1EX24004

Buy Now Datasheet
Memory - 559-R1EX24004ASAS0I#S0TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 8-SOP

EEPROM Memory IC 4Kb (512 x 8) I²C 400kHz 900ns 8-SOP

Buy Now Datasheet
Memory - 559-R1EX24004ASAS0I#S0CT-ND - DigiKey
Thief River Falls, MN, United States
IC EEPROM 4KBIT I2C 400KHZ 8SOP

IC EEPROM 4KBIT I2C 400KHZ 8SOP

Buy Now Datasheet
Memory - 559-R1EX24004ASAS0I#S0DKR-ND - DigiKey
Thief River Falls, MN, United States
IC EEPROM 4KBIT I2C 400KHZ 8SOP

IC EEPROM 4KBIT I2C 400KHZ 8SOP

Buy Now Datasheet
400KHZ Memory IC and Storage Component - 774-R1EX24004ASAS0I#S0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-R1EX24004ASAS0I#S0
400KHZ Memory IC and Storage Component 774-R1EX24004ASAS0I#S0
IC EEPROM 4KBIT I2C 400KHZ 8SOP Product overview: R1EX24004ASAS0I#S0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1EX24004ASAS0I# S0 can be used for catalog matching and distributor lookup.

IC EEPROM 4KBIT I2C 400KHZ 8SOP Product overview: R1EX24004ASAS0I#S0 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1EX24004ASAS0I#S0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 4KBIT I2C 400KHZ 8SOP

IC EEPROM 4KBIT I2C 400KHZ 8SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - R1EX24004ASAS0I#S0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
R1EX24004ASAS0I#S0
Integrated Circuits (ICs) - Memory - Memory R1EX24004ASAS0I#S0
IC EEPROM 4KBIT I2C 400KHZ 8SOP

IC EEPROM 4KBIT I2C 400KHZ 8SOP

Supplier's Site
Memory - R1EX24004ASAS0I#S0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns 8-SOP

EEPROM Memory IC 4Kbit I²C 400 kHz 900 ns 8-SOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 990070-R1EX24004ASAS0I#S0 559-R1EX24004ASAS0I#S0TR-ND 774-R1EX24004ASAS0I#S0 R1EX24004ASAS0I#S0 R1EX24004ASAS0I#S0 R1EX24004ASAS0I#S0
Product Name Integrated Circuits (ICs) - Memory Memory 400KHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Access Time 900 ns 900 ns 900 ns 900 ns
Cycle Time 5.00E6 ns 5.00E6 ns 900 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 27S21PC - Quarktwin Technology Ltd.
Rochester Electronics
View Details
2 suppliers