Renesas Electronics Corporation Memory IC and Storage Component R1EV58064BSCNBI#B2

Description
IC EEPROM 64KBIT PARALLEL 28SOP Product overview: R1EV58064BSCNBI#B2 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1EV58064BSCNBI# B2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 64KBIT PARALLEL 28SOP Product overview: R1EV58064BSCNBI#B2 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1EV58064BSCNBI# B2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-R1EV58064BSCNBI#B2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-R1EV58064BSCNBI#B2
Memory IC and Storage Component 774-R1EV58064BSCNBI#B2
IC EEPROM 64KBIT PARALLEL 28SOP Product overview: R1EV58064BSCNBI#B2 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1EV58064BSCNBI# B2 can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT PARALLEL 28SOP Product overview: R1EV58064BSCNBI#B2 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R1EV58064BSCNBI#B2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1338921-R1EV58064BSCNBI#B2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1338921-R1EV58064BSCNBI#B2
Integrated Circuits (ICs) - Memory - Memory 1338921-R1EV58064BSCNBI#B2
Win Source Part Number: 1338921-R1EV58064BSC NBI#B2 Category: Integrated Circuits (ICs) - Memory - Memory Series: R1EV58064BxxN Package: Tray Standard Package: 25 Technology: EEPROM Memory Type: Non-Volatile Memory Size: 64Kbit Access Time: 100 ns Voltage - Supply: 2.7V ~ 5.5V Mounting Type: Surface Mount Package / Case: 28-SOIC (0.330", 8.40mm Width) Supplier Device Package: 28-SOP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Write Cycle Time - Word, Page: 10ms Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0051 Mfr: Renesas Electronics America Inc Base Product Number: R1EV58064 Product Status: Obsolete Memory Organization: 8K x 8

Win Source Part Number: 1338921-R1EV58064BSCNBI#B2
Category: Integrated Circuits (ICs) - Memory - Memory
Series: R1EV58064BxxN
Package: Tray
Standard Package: 25
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 64Kbit
Access Time: 100 ns
Voltage - Supply: 2.7V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 28-SOIC (0.330", 8.40mm Width)
Supplier Device Package: 28-SOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Write Cycle Time - Word, Page: 10ms
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0051
Mfr: Renesas Electronics America Inc
Base Product Number: R1EV58064
Product Status: Obsolete
Memory Organization: 8K x 8

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - R1EV58064BSCNBI#B2 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory
R1EV58064BSCNBI#B2
Integrated Circuits (ICs) - Memory R1EV58064BSCNBI#B2
IC EEPROM 64KB PAR 28SOP

IC EEPROM 64KB PAR 28SOP

Supplier's Site
Memory - R1EV58064BSCNBI#B2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit Parallel 100 ns 28-SOP

EEPROM Memory IC 64Kbit Parallel 100 ns 28-SOP

Buy Now Datasheet
IC EEPROM 64KB PAR 28SOP

IC EEPROM 64KB PAR 28SOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-R1EV58064BSCNBI#B2 1338921-R1EV58064BSCNBI#B2 R1EV58064BSCNBI#B2 R1EV58064BSCNBI#B2 R1EV58064BSCNBI#B2
Product Name Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Access Time 100 ns 100 ns 100 ns 100 ns 100 ns
Cycle Time 1.00E7 ns 1.00E7 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXXXXX16MP16PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 9021982 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Logic - Logic - FIFOs Memory - CD54HCT40105F3A - 1160037-CD54HCT40105F3A - Win Source Electronics
Specs
Memory Category FIFO
View Details
2 suppliers
Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details