Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1188670-QS5917T100TQ
Length: 9.9 mm
Operating Supply Voltage: 5 V
Thickness: 1.47 mm
Number of Pins: 28
Width: 3.8 mm
Categories: Custom Parts
Case / Package: QSOP
Alternative Parts (Cross-Reference): QS5917T-100TQG;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1188670-QS5917T100TQG |
| Product Name | Custom Parts - Custom Parts (N - R) - QS5917T100TQG |