Renesas Electronics Corporation OEM Parts - OEM Parts (O - R) - QS53805AQ QS53805AQ

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086900-QS53805AQ Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Number of Pins: 20 Number of Outputs: 10 Quiescent Current: 10 nA Propagation Delay: 8 ns Categories: OEM Parts(O-R) Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086900-QS53805AQ Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Number of Pins: 20 Number of Outputs: 10 Quiescent Current: 10 nA Propagation Delay: 8 ns Categories: OEM Parts(O-R) Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - QS53805AQ - 1086900-QS53805AQ - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - QS53805AQ
1086900-QS53805AQ
OEM Parts - OEM Parts (O - R) - QS53805AQ 1086900-QS53805AQ
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086900-QS53805AQ Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Number of Pins: 20 Number of Outputs: 10 Quiescent Current: 10 nA Propagation Delay: 8 ns Categories: OEM Parts(O-R) Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1086900-QS53805AQ
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Number of Pins: 20
Number of Outputs: 10
Quiescent Current: 10 nA
Propagation Delay: 8 ns
Categories: OEM Parts(O-R)
Case / Package: SSOP
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1086900-QS53805AQ
Product Name OEM Parts - OEM Parts (O - R) - QS53805AQ
Unlock Full Specs
to access all available technical data