2 Circuit IC Switch 4:1 17Ohm 16-QSOP
IC SWITCH SP4T X 2 17OHM 16QSOP Product overview: QS4A210QG from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 17OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-QS4A210QG can be used for catalog matching and distributor lookup.
IC SWITCH DUAL SP4T 16QSOP
2 Circuit IC Switch 4:1 17Ohm 16-QSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 800-1778-5-ND | 747-QS4A210QG | QS4A210QG | QS4A210QG |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 17OHM Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 4x1 | |||
| Supply Voltage (VS) | 5 volts | 4.75 volts | ||
| Ron | 17 ohms | 17 ohms | ||
| Bandwidth | 700 MHz | 700 MHz | 700 MHz | 700 MHz |
| tON | 6 ns |