4 Circuit IC Switch 2:1 17Ohm 16-QSOP
IC SWITCH SPDT X 4 17OHM 16QSOP Product overview: QS4A205QG from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 17OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-QS4A205QG can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 2:1 17Ohm 16-QSOP
IC MUX/DEMUX QUAD SPDT 16QSOP
ANALOGUE MUX, 4 CH, 2:1, QSOP-16; Multiplexer Configuration:2:1; No. of Circuits:4Circuits; On State Resistance Max:17ohm; Supply Voltage Range:4.75V to 5.25V; Analogue Multiplexer Case:QSOP; No. of Pins:16Pins; Operating TemperatureRoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 800-1777-5-ND | 747-QS4A205QG | QS4A205QG | QS4A205QG | 47AC1540 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 17OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analogue Mux, 4 Ch, 2 Renesas |
| Configuration | 2x1 | ||||
| Supply Voltage (VS) | 5 volts | 4.75 volts | 4.75 to 5.25 volts | ||
| Ron | 17 ohms | 17 ohms | 17 ohms | ||
| Bandwidth | 830 MHz | 830 MHz | 830 MHz | 830 MHz | |
| tON | 6 ns |