2 Circuit IC Switch 17Ohm 24-QSOP
2 Circuit IC Switch 17Ohm 24-QSOP
IC SWITCH 24QSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 800-1776-5-ND | QS4A110QG | QS4A110QG |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 5PST - NO | ||
| Normal Condition | Normally Open (NO) | Normally Open (NO) | |
| Supply Voltage (VS) | 5 volts | ||
| Ron | 17 ohms | 17 ohms | |
| Bandwidth | 1800 MHz | 1800 MHz | 1800 MHz |