Renesas Electronics Corporation Analog Switches, Multiplexers, Demultiplexers QS4A101QG8

Description
4 Circuit IC Switch 1:1 17Ohm 16-QSOP
Request a Quote Datasheet
Description
4 Circuit IC Switch 1:1 17Ohm 16-QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - QS4A101QG8-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
QS4A101QG8-ND
Analog Switches, Multiplexers, Demultiplexers QS4A101QG8-ND
4 Circuit IC Switch 1:1 17Ohm 16-QSOP

4 Circuit IC Switch 1:1 17Ohm 16-QSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - QS4A101QG8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
QS4A101QG8
Analog Switches, Multiplexers, Demultiplexers QS4A101QG8
4 Circuit IC Switch 1:1 17Ohm 16-QSOP

4 Circuit IC Switch 1:1 17Ohm 16-QSOP

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - QS4A101QG8 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
QS4A101QG8
Interface - Analog Switches, Multiplexers, Demultiplexers QS4A101QG8
IC SWITCH QUAD SPST 16QSOP

IC SWITCH QUAD SPST 16QSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number QS4A101QG8-ND QS4A101QG8 QS4A101QG8
Product Name Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Open (NO) Normally Open (NO)
Supply Voltage (VS) 5 volts
Ron 17 ohms 17 ohms
Bandwidth 1400 MHz 1400 MHz 1400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details
Logic - Signal Switches, Multiplexers, Decoders - 74CB3T3245DGVRE4 - Lingto Electronic Limited
Specs
Configuration 8 x 1:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4052BMG4 - Texas Instruments
Specs
Configuration 2 X 1:4 MUX
Applications Catalog
Standards and Certifications RoHS
View Details
6 suppliers
Signal Switches, Multiplexers, Decoders - 1727-74AUP1G19GN,132TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Number of Pins 6
View Details
3 suppliers