Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1166590-QS3VH861PA
Packaging: Rail/Tube
Number of Elements: 1
Number of Bits: 10
Number of Pins: 24
Low Level Output Current: 120 mA
Quiescent Current: 4 mA
Propagation Delay: 8 ns
Categories: Custom Parts
Case / Package: TSSOP
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.3 V
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1166590-QS3VH861PA |
| Product Name | Custom Parts - Custom Parts (N - R) - QS3VH861PA |