Renesas Electronics Corporation Signal Switches, Multiplexers, Decoders QS3VH245PAG

Description
Bus Switch 1 x 8:1 20-TSSOP
Request a Quote Datasheet
Description
Bus Switch 1 x 8:1 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 800-2202-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
800-2202-ND
Signal Switches, Multiplexers, Decoders 800-2202-ND
Bus Switch 1 x 8:1 20-TSSOP

Bus Switch 1 x 8:1 20-TSSOP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH245PAG - 890610-QS3VH245PAG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH245PAG
890610-QS3VH245PAG
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH245PAG 890610-QS3VH245PAG
Manufacturer: Renesas Electronics America Win Source Part Number: 890610-QS3VH245PAG Series: 3VH Operating Temperature Range: -40°C ~ 85°C Package: Tube Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: QS3VH245 Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-2202, IDTQS3VH245PAG-ND, IDTQS3VH245PAG

Manufacturer: Renesas Electronics America
Win Source Part Number: 890610-QS3VH245PAG
Series: 3VH
Operating Temperature Range: -40°C ~ 85°C
Package: Tube
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Family Name: QS3VH245
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-2202, IDTQS3VH245PAG-ND, IDTQS3VH245PAG

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-QS3VH245PAG
Analog Switch and Multiplexer IC 743-QS3VH245PAG
IC BUS SWITCH 1 X 8:1 20TSSOP Product overview: QS3VH245PAG from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-QS3VH245PAG can be used for catalog matching and distributor lookup.

IC BUS SWITCH 1 X 8:1 20TSSOP Product overview: QS3VH245PAG from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-QS3VH245PAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - QS3VH245PAG - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
QS3VH245PAG
Logic - Signal Switches, Multiplexers, Decoders QS3VH245PAG
IC BUS SWITCH 1 X 8:1 20TSSOP

IC BUS SWITCH 1 X 8:1 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 800-2202-ND 890610-QS3VH245PAG 743-QS3VH245PAG QS3VH245PAG
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH245PAG Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data