Manufacturer: Renesas Electronics America
Win Source Part Number: 843873-QS3VH16210PAG
Series: 3VH
Operating Temperature Range: -40°C ~ 85°C
Package: 48-TFSOP (0.240", 6.10mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: QS3VH16210
Categories: Integrated Circuits (ICs)
Case / Package: 48-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDTQS3VH16210PAG8, IDTQS3VH16210PAG8-ND
IC BUS SWITCH 10 X 1:1 48TSSOP Product overview: QS3VH16210PAG8 from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-QS3VH16210PAG8 can be used for catalog matching and distributor lookup.
Bus Switch 10 x 1:1 48-TSSOP
IC BUS SWITCH 10 X 1:1 48TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 843873-QS3VH16210PAG8 | 743-QS3VH16210PAG8 | QS3VH16210PAG8-ND | QS3VH16210PAG8 |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3VH16210PAG8 | Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |