Renesas Electronics Corporation OEM Parts - OEM Parts (O - R) - QS3R861SO QS3R861SO

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086895-QS3R861SO Mounting: SMD (SMT) Operating Supply Voltage: 5 V Number of Elements: 1 Number of Bits: 10 Number of Pins: 24 High Level Output Current: -120 mA Low Level Output Current: 120 mA Quiescent Current: 3 µA Propagation Delay: 5.6 ns Categories: OEM Parts(O-R) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086895-QS3R861SO Mounting: SMD (SMT) Operating Supply Voltage: 5 V Number of Elements: 1 Number of Bits: 10 Number of Pins: 24 High Level Output Current: -120 mA Low Level Output Current: 120 mA Quiescent Current: 3 µA Propagation Delay: 5.6 ns Categories: OEM Parts(O-R) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - QS3R861SO - 1086895-QS3R861SO - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - QS3R861SO
1086895-QS3R861SO
OEM Parts - OEM Parts (O - R) - QS3R861SO 1086895-QS3R861SO
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1086895-QS3R861SO Mounting: SMD (SMT) Operating Supply Voltage: 5 V Number of Elements: 1 Number of Bits: 10 Number of Pins: 24 High Level Output Current: -120 mA Low Level Output Current: 120 mA Quiescent Current: 3 µA Propagation Delay: 5.6 ns Categories: OEM Parts(O-R) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1086895-QS3R861SO
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Number of Elements: 1
Number of Bits: 10
Number of Pins: 24
High Level Output Current: -120 mA
Low Level Output Current: 120 mA
Quiescent Current: 3 µA
Propagation Delay: 5.6 ns
Categories: OEM Parts(O-R)
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1086895-QS3R861SO
Product Name OEM Parts - OEM Parts (O - R) - QS3R861SO
Unlock Full Specs
to access all available technical data