Renesas Electronics Corporation Logic - Logic - Signal Switches, Multiplexers, Decoders - QS34XVH2245Q3G QS34XVH2245Q3G

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 931167-QS34XVH2245Q3 G Series: 34XVH Operating Temperature Range: -40°C ~ 85°C Package: Tube Package: 80-FSOP (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: QS34XVH2245 Categories: Integrated Circuits (ICs) Case / Package: 80-QVSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-1745-ND, 800-1745-5, IDTQS34XVH2245Q3G, 800-1745
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 931167-QS34XVH2245Q3 G Series: 34XVH Operating Temperature Range: -40°C ~ 85°C Package: Tube Package: 80-FSOP (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: QS34XVH2245 Categories: Integrated Circuits (ICs) Case / Package: 80-QVSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-1745-ND, 800-1745-5, IDTQS34XVH2245Q3G, 800-1745
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS34XVH2245Q3G - 931167-QS34XVH2245Q3G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS34XVH2245Q3G
931167-QS34XVH2245Q3G
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS34XVH2245Q3G 931167-QS34XVH2245Q3G
Manufacturer: Renesas Electronics America Win Source Part Number: 931167-QS34XVH2245Q3 G Series: 34XVH Operating Temperature Range: -40°C ~ 85°C Package: Tube Package: 80-FSOP (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: QS34XVH2245 Categories: Integrated Circuits (ICs) Case / Package: 80-QVSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-1745-ND, 800-1745-5, IDTQS34XVH2245Q3G, 800-1745

Manufacturer: Renesas Electronics America
Win Source Part Number: 931167-QS34XVH2245Q3G
Series: 34XVH
Operating Temperature Range: -40°C ~ 85°C
Package: Tube
Package: 80-FSOP (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: QS34XVH2245
Categories: Integrated Circuits (ICs)
Case / Package: 80-QVSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-1745-ND, 800-1745-5, IDTQS34XVH2245Q3G, 800-1745

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-QS34XVH2245Q3G
Analog Switch and Multiplexer IC 743-QS34XVH2245Q3G
IC BUS SWITCH 1 X 8:1 80QVSOP Product overview: QS34XVH2245Q3G from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-QS34XVH2245Q3G can be used for catalog matching and distributor lookup.

IC BUS SWITCH 1 X 8:1 80QVSOP Product overview: QS34XVH2245Q3G from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-QS34XVH2245Q3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 800-1745-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
800-1745-5-ND
Signal Switches, Multiplexers, Decoders 800-1745-5-ND
Bus Switch 1 x 8:1 80-QVSOP

Bus Switch 1 x 8:1 80-QVSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - QS34XVH2245Q3G - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
QS34XVH2245Q3G
Logic - Signal Switches, Multiplexers, Decoders QS34XVH2245Q3G
IC BUS SWITCH 1 X 8:1 80QVSOP

IC BUS SWITCH 1 X 8:1 80QVSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 931167-QS34XVH2245Q3G 743-QS34XVH2245Q3G 800-1745-5-ND QS34XVH2245Q3G
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - QS34XVH2245Q3G Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data