Bus Switch 1 x 1:1 8-SOIC
Win Source Part Number: 1356725-QS3306AS1G
Category: Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 33 pct.
Type: Bus Switch
MSL Level: 1 (Unlimited)
Mfr: Renesas Electronics America Inc
Package: Tube
Product Status: Last Time Buy
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: QS3306
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.75V ~ 5.25V
Independent Circuits: 2
Voltage Supply Source: Single Supply
IC BUS SWITCH 1 X 1:1 8SOIC
| DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 800-2193-ND | 1356725-QS3306AS1G | QS3306AS1G |
| Product Name | Signal Switches, Multiplexers, Decoders | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |