Renesas Electronics Corporation Logic - Logic - Signal Switches, Multiplexers, Decoders - QS32X2245Q2G8 QS32X2245Q2G8

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921031-QS32X2245Q2G8 Series: 32X Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Package: 40-FSOP (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: QS32X2245 Categories: Integrated Circuits (ICs) Case / Package: 40-QVSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDTQS32X2245Q2G8, 800-1729-1, 800-1729-2, 800-1729-6
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921031-QS32X2245Q2G8 Series: 32X Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Package: 40-FSOP (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: QS32X2245 Categories: Integrated Circuits (ICs) Case / Package: 40-QVSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDTQS32X2245Q2G8, 800-1729-1, 800-1729-2, 800-1729-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS32X2245Q2G8 - 921031-QS32X2245Q2G8 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS32X2245Q2G8
921031-QS32X2245Q2G8
Logic - Logic - Signal Switches, Multiplexers, Decoders - QS32X2245Q2G8 921031-QS32X2245Q2G8
Manufacturer: Renesas Electronics America Win Source Part Number: 921031-QS32X2245Q2G8 Series: 32X Operating Temperature Range: -40°C ~ 85°C Package: Reel - TR Package: 40-FSOP (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: QS32X2245 Categories: Integrated Circuits (ICs) Case / Package: 40-QVSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDTQS32X2245Q2G8, 800-1729-1, 800-1729-2, 800-1729-6

Manufacturer: Renesas Electronics America
Win Source Part Number: 921031-QS32X2245Q2G8
Series: 32X
Operating Temperature Range: -40°C ~ 85°C
Package: Reel - TR
Package: 40-FSOP (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: QS32X2245
Categories: Integrated Circuits (ICs)
Case / Package: 40-QVSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDTQS32X2245Q2G8, 800-1729-1, 800-1729-2, 800-1729-6

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-QS32X2245Q2G8
Analog Switch and Multiplexer IC 743-QS32X2245Q2G8
IC BUS SWITCH 8 X 1:1 40QVSOP Product overview: QS32X2245Q2G8 from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-QS32X2245Q2G8 can be used for catalog matching and distributor lookup.

IC BUS SWITCH 8 X 1:1 40QVSOP Product overview: QS32X2245Q2G8 from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-QS32X2245Q2G8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 800-1729-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
800-1729-2-ND
Signal Switches, Multiplexers, Decoders 800-1729-2-ND
Bus Switch 8 x 1:1 40-QVSOP

Bus Switch 8 x 1:1 40-QVSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - QS32X2245Q2G8 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
QS32X2245Q2G8
Logic - Signal Switches, Multiplexers, Decoders QS32X2245Q2G8
IC BUS SWITCH 8 X 1:1 40QVSOP

IC BUS SWITCH 8 X 1:1 40QVSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 921031-QS32X2245Q2G8 743-QS32X2245Q2G8 800-1729-2-ND QS32X2245Q2G8
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - QS32X2245Q2G8 Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products