Renesas Electronics Corporation Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders QS3244SOG

Description
Win Source Part Number: 1015229-QS3244SOG Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Type: Bus Switch Package: Tube Standard Package: 37 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4.75V ~ 5.25V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDTQS3244SOG-ND,IDTQ S3244SOG Base Product Number: QS3244
Request a Quote Datasheet
Description
Win Source Part Number: 1015229-QS3244SOG Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Type: Bus Switch Package: Tube Standard Package: 37 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4.75V ~ 5.25V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDTQS3244SOG-ND,IDTQ S3244SOG Base Product Number: QS3244
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1015229-QS3244SOG
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1015229-QS3244SOG
Win Source Part Number: 1015229-QS3244SOG Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Type: Bus Switch Package: Tube Standard Package: 37 Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 4.75V ~ 5.25V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDTQS3244SOG-ND,IDTQ S3244SOG Base Product Number: QS3244

Win Source Part Number: 1015229-QS3244SOG
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Type: Bus Switch
Package: Tube
Standard Package: 37
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: IDTQS3244SOG-ND,IDTQS3244SOG
Base Product Number: QS3244

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1015229-QS3244SOG
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC139 Dual 2-to-4 Line Decoder/Demultiplexer - CD74AC139M96 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details
3 suppliers
 - DM9368N - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; PDIP; PDIP16
View Details
1-of-4 decoder/demultiplexer - HEF4555BT,653 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Features ESD Protection
Package Type SOT109-1 SOT109-1
View Details
3 suppliers