IC BUS SWITCH 4 X 1:1 20QSOP Product overview: QS3244QG from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-QS3244QG can be used for catalog matching and distributor lookup.
Bus Switch 4 x 1:1 20-QSOP
Manufacturer: Renesas Electronics America
Win Source Part Number: 890603-QS3244QG
Operating Temperature Range: -40°C ~ 85°C
Package: Tube
Package: 20-SSOP (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: QS3244
Categories: Integrated Circuits (ICs)
Case / Package: 20-QSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 55
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDTQS3244QG, IDTQS3244QG-ND, 800-2184
IC BUS SWITCH 4 X 1:1 20QSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-QS3244QG | 800-2184-ND | 890603-QS3244QG | QS3244QG |
| Product Name | Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Logic - Signal Switches, Multiplexers, Decoders - QS3244QG | Logic - Signal Switches, Multiplexers, Decoders |
| Standards and Certifications | RoHS | |||
| Supply Voltage (VS) | 5 volts | |||
| Power Dissipation | 500 milliwatts |