Renesas Electronics Corporation Buck DFN Gate Driver IC PX3511BDDG-RA

Description
IC DRVR SYNC BUCK HF 10-DFN Product overview: PX3511BDDG-RA from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, DFN. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Buck, DFN, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-PX3511BDDG-RA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRVR SYNC BUCK HF 10-DFN Product overview: PX3511BDDG-RA from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, DFN. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Buck, DFN, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-PX3511BDDG-RA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buck DFN Gate Driver IC - 730-PX3511BDDG-RA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck DFN Gate Driver IC
730-PX3511BDDG-RA
Buck DFN Gate Driver IC 730-PX3511BDDG-RA
IC DRVR SYNC BUCK HF 10-DFN Product overview: PX3511BDDG-RA from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, DFN. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Buck, DFN, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-PX3511BDDG-RA can be used for catalog matching and distributor lookup.

IC DRVR SYNC BUCK HF 10-DFN Product overview: PX3511BDDG-RA from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, DFN. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Buck, DFN, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-PX3511BDDG-RA can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Gate Drivers - PX3511BDDG-RA - 1090836-PX3511BDDG-RA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - PX3511BDDG-RA
1090836-PX3511BDDG-RA
PMIC - PMIC - Gate Drivers - PX3511BDDG-RA 1090836-PX3511BDDG-RA
Manufacturer: Intersil Win Source Part Number: 1090836-PX3511BDDG-R A Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 1.25A, 2A High Side Voltage - Max (Bootstrap): 36V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 10.8 V to 13.2 V Rise and Fall Time: 26ns, 18ns Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 6k pcs

Manufacturer: Intersil
Win Source Part Number: 1090836-PX3511BDDG-RA
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 1.25A, 2A
High Side Voltage - Max (Bootstrap): 36V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 10-DFN (3x3)
Supply Voltage - Operating: 10.8 V to 13.2 V
Rise and Fall Time: 26ns, 18ns
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 6k pcs

Buy Now Datasheet
Gate Drivers - PX3511BDDG-RA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
PX3511BDDG-RA
Gate Drivers PX3511BDDG-RA
Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)

Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 730-PX3511BDDG-RA 1090836-PX3511BDDG-RA PX3511BDDG-RA
Product Name Buck DFN Gate Driver IC PMIC - PMIC - Gate Drivers - PX3511BDDG-RA Gate Drivers
Number of Outputs 2; 2
Supply Voltage 5 to 12 volts 10.8 to 13.2 volts 10.8 to 13.2 volts
Fall Time 18 ns 18 ns 18 ns
Package Type DFN 10-DFN (3x3) 10-VFDFN Exposed Pad
Driver Type Dual Gate Driver Dual Gate Driver
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCM1804RTHR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 800000 kHz
View Details
 - 54AC541/QSA - Rochester Electronics
Rochester Electronics
Specs
Output Configuration Inverting; Noninverting
Package Type CFP
Packing Method Tube; Tube; Other
View Details
 - 74HCT125D,652 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SO14
Packing Method Tube; Tube; Other
View Details