Renesas Electronics Corporation PMIC - PMIC - Gate Drivers - PX3511ADDG PX3511ADDG

Description
Manufacturer: Intersil Win Source Part Number: 117072-PX3511ADDG Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 1.25A, 2A High Side Voltage - Max (Bootstrap): 36V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 10.8 V to 13.2 V Rise and Fall Time: 26ns, 18ns Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 117072-PX3511ADDG Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 1.25A, 2A High Side Voltage - Max (Bootstrap): 36V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 10.8 V to 13.2 V Rise and Fall Time: 26ns, 18ns Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - PX3511ADDG - 117072-PX3511ADDG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - PX3511ADDG
117072-PX3511ADDG
PMIC - PMIC - Gate Drivers - PX3511ADDG 117072-PX3511ADDG
Manufacturer: Intersil Win Source Part Number: 117072-PX3511ADDG Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 1.25A, 2A High Side Voltage - Max (Bootstrap): 36V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 10.8 V to 13.2 V Rise and Fall Time: 26ns, 18ns Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 100

Manufacturer: Intersil
Win Source Part Number: 117072-PX3511ADDG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 1.25A, 2A
High Side Voltage - Max (Bootstrap): 36V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 10-DFN (3x3)
Supply Voltage - Operating: 10.8 V to 13.2 V
Rise and Fall Time: 26ns, 18ns
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 100

Buy Now Datasheet
Buck DFN Gate Driver IC - 730-PX3511ADDG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck DFN Gate Driver IC
730-PX3511ADDG
Buck DFN Gate Driver IC 730-PX3511ADDG
IC DRVR SYNC BUCK HF 10-DFN Product overview: PX3511ADDG from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, DFN. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Buck, DFN, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-PX3511ADDG can be used for catalog matching and distributor lookup.

IC DRVR SYNC BUCK HF 10-DFN Product overview: PX3511ADDG from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, DFN. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Buck, DFN, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-PX3511ADDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - PX3511ADDG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
PX3511ADDG
Gate Drivers PX3511ADDG
Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)

Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)

Buy Now Datasheet
Gate Drivers - PX3511ADDG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
PX3511ADDG
Gate Drivers PX3511ADDG
Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)

Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 117072-PX3511ADDG 730-PX3511ADDG PX3511ADDG
Product Name PMIC - PMIC - Gate Drivers - PX3511ADDG Buck DFN Gate Driver IC Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver
Output Configuration Noninverting Inverting; Noninverting
Output Current 2 amps 2 amps
Supply Voltage 10.8 to 13.2 volts 5 to 12 volts 10.8 to 13.2 volts
Rise Time 26 ns 26 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6B595KA - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Gate Drivers - 448-2EDN1153DAAXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side
Output Configuration Noninverting
Output Current 1.2 amps
View Details
Clock Buffers, Drivers - SI53352BD11192-AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details