IC DRVR SYNC BUCK HF 8-SOIC Product overview: PX3511ADAG-R3 from Intersil is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Buck, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-PX3511ADAG-R3 can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 284830-PX3511ADAG-R3
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 1.25A, 2A
High Side Voltage - Max (Bootstrap): 36V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 10.8 V to 13.2 V
Rise and Fall Time: 26ns, 18ns
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-PX3511ADAG-R3 | 284830-PX3511ADAG-R3 | PX3511ADAG-R3 |
| Product Name | Buck SOIC Gate Driver IC | PMIC - PMIC - Gate Drivers - PX3511ADAG-R3 | Gate Drivers |
| Number of Outputs | 2; 2 | ||
| Supply Voltage | 5 to 12 volts | 10.8 to 13.2 volts | 10.8 to 13.2 volts |
| Fall Time | 18 ns | 18 ns | 18 ns |
| Package Type | SOIC | SOIC; 8-SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |
| Driver Type | Dual Gate Driver | Dual Gate Driver |